HP Jetdirect 175X External Print Server175x
HPE Jetdirect 175x, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 100BASE-TX, 10BASE-T, Auto-IP, AppleTalk, Telnet, BOOTP/DHCP, WINS, SNMP, HTTP, SLP, IGMP, 110-240 V
HPE Jetdirect 175x. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: Auto-IP, AppleTalk, Telnet, BOOTP/DHCP, WINS, SNMP, HTTP, SLP, IGMP. AC input voltage: 110-240 V, AC input frequency: 50 Hz. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Home.... Networking features: Fast Ethernet