location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com IDE3510U2 storage drive enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDE3510U2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDE3510U2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837095 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com IDE3510U2 storage drive enclosure Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IDE/ATA 3.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - 0.48 Gbit/s
  • - Black
Warranty: 2-years
Long product name StarTech.com IDE3510U2 storage drive enclosure Black 3.5" :
The long product name of StarTech.com IDE3510U2 storage drive enclosure Black 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5in Black External USB IDE Hard Drive Enclosure
More>>>
StarTech.com IDE3510U2 storage drive enclosure Black 3.5":
The official description of StarTech.com IDE3510U2 storage drive enclosure Black 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IDE3510U2 USB IDE Hard Drive Enclosure provides cost-effective external storage, letting you connect a 3.5in IDE hard drive to a computer through USB 2.0 - perfect for extending the useful life of older IDE hard drives.

Compatible with USB 2.0-enabled Mac and PC computers, the hard drive enclosure features an attractive aluminum and steel chassis that provides maximum durability and heat dissipation.

Short summary description StarTech.com IDE3510U2 storage drive enclosure Black 3.5":
This short summary of the StarTech.com IDE3510U2 storage drive enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com IDE3510U2, 3.5", IDE/ATA, 0.48 Gbit/s, Hot-swap, Black

Long summary description StarTech.com IDE3510U2 storage drive enclosure Black 3.5":
This is an auto-generated long summary of StarTech.com IDE3510U2 storage drive enclosure Black 3.5" based on the first three specs of the first five spec groups.

StarTech.com IDE3510U2. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: IDE/ATA, Maximum storage capacity: 0.75 TB. Data transfer rate: 0.48 Gbit/s. Hot-swap. Product colour: Black

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
IDE/ATA
Hot-swap
Yes
Maximum storage capacity
0.75 TB
Ports & interfaces
USB 2.0 ports quantity
1
Interface
USB 2.0
Design
Product colour *
Black
LED indicators
Power, Yes
Performance
Data transfer rate
0.48 Gbit/s
Chipset
Initio INIC-151
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
33 mm
Depth
222 mm
Height
124 mm
Weight
499 g
Package weight
1 kg
Other features
Power requirements
115 AC, 12 DC
Brand Image Product code Product Stock Price from
StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5" StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5"
(show image)
UNI3510U2E UNI3510U2E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" StarTech.com SAT3510U2F storage drive enclosure Silver 3.5"
(show image)
SAT3510U2F SAT3510U2F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in Black eSATA USB 2.0 to IDE SATA External Hard Drive Enclosure StarTech.com 3.5in Black eSATA USB 2.0 to IDE SATA External Hard Drive Enclosure
(show image)
UNI3510U2EB 3.5in Black eSATA USB 2.0 to IDE SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure
(show image)
UNI3510U2 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2.5in Silver USB 2.0 to IDE External Hard Drive Enclosure StarTech.com 2.5in Silver USB 2.0 to IDE External Hard Drive Enclosure
(show image)
IDE2510U2 2.5in Silver USB 2.0 to IDE External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)