location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
h1900
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Pocket PC h1915
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA101A
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels Touchscreen
  • - SDRAM 0.064 GB
  • - Compatible memory cards: MMC, SD
  • - 0.2 GHz
  • - Windows CE, Pocket PC 2002 Professional
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 900 mAh
  • - Silver
Warranty: One-year parts and labor, 90 days technical support for software. Optional CarePAQä available in North America for Next Business Day replacement (at additional charge).
Long product name HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver :
The long product name of HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq iPAQ H1915
More>>>
HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver:
The official description of HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The finest and lightest pocket pc!

Short summary description HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver:
This short summary of the HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ Pocket PC h1915, 8.89 cm (3.5"), 240 x 320 pixels, 72 x 53.5 mm, TFT, 0.24 x 0.24 mm, 65536 colours

Long summary description HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver:
This is an auto-generated long summary of HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver based on the first three specs of the first five spec groups.

HP iPAQ Pocket PC h1915. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.016 GB, Compatible memory cards: MMC, SD. Processor frequency: 0.2 GHz. Operating system installed: Windows CE, Pocket PC 2002 Professional

Display
Display viewable area (HxV)
72 x 53.5 mm
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Touchscreen *
Yes
Pixel pitch
0.24 x 0.24 mm
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Internal memory type
SDRAM
Flash memory *
0.016 GB
Compatible memory cards *
MMC, SD
Processor
Processor frequency *
0.2 GHz
Built-in processor
250
Network
Wi-Fi *
No
Bluetooth *
No
Data network *
Not supported
GPS Performance
GPS (satellite) *
No
Camera
Built-in camera *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
Headphone outputs
1
Interface
IRDA
Infrared data port
Yes
Performance
Product colour *
Silver
RFID reader *
No
Barcode reader *
No
Phone function *
No
LED indicators
Yes
Certification
FCC, UL, CSA, NRTL, C-UL, NOM
Software
Operating system installed *
Windows CE, Pocket PC 2002 Professional
Power
Battery capacity *
900 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery recharge time (off)
4 h
AC adapter frequency
50/60 Hz
Power requirements
100 - 240V AC
Weight & dimensions
Weight *
120 g
Width
69.8 mm
Depth
113.3 mm
Height
12.8 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
System requirements
Compatible operating systems
Pocket PC 2002 Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:20:28
Uk has collected 1 expert review for HP iPAQ Pocket PC h1915 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%