location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T Printer Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T Printer Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0389
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark T Printer Stand :
The long product name of Lexmark T Printer Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T Printer Stand
More>>>
Lexmark T Printer Stand:
The official description of Lexmark T Printer Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Printer Stand is recommended where a maximum height printer system configuration is needed. The printer will reside approximately at table height. The duplex unit must be directly under the printer for any configuration. All paper handling options must be below the duplex unit. The bottom of the printer or the duplex unit must be < 1.5 inches above the top surface of the printer stand.
- The duplex unit must be directly under the printer for any configuration. All paper handling options must be below the duplex unit.
- The 2000-Sheet Drawer must be at the bottom of the stack of drawers.
- The bottom of the printer or the duplex unit must be < 1.5 inches above the top surface of the printer stand.

Short summary description Lexmark T Printer Stand:
This short summary of the Lexmark T Printer Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T Printer Stand, - T520 - Optra T520d - Optra T520dn - Optra T62x Series - T63x Series - X522 MFP, 29.1 g, 569 x 6594 x 800 mm, 610 x 660 x 991 mm, 34.02 g, 1 pc(s)

Long summary description Lexmark T Printer Stand:
This is an auto-generated long summary of Lexmark T Printer Stand based on the first three specs of the first five spec groups.

Lexmark T Printer Stand. Compatibility: - T520 - Optra T520d - Optra T520dn - Optra T62x Series - T63x Series - X522 MFP. Weight: 29.1 g, Dimensions (WxDxH): 569 x 6594 x 800 mm. Package dimensions (WxDxH): 610 x 660 x 991 mm, Package weight: 34.02 g. Products per pallet: 1 pc(s), Pallet gross weight: 40.8 kg. Dimensions (W x D x H) (imperial): 569 x 594.4 x 800.1 mm (22.4 x 23.4 x 31.5"), Weight (imperial): 29 kg (64 lbs)

Features
Compatibility
- T520 - Optra T520d - Optra T520dn - Optra T62x Series - T63x Series - X522 MFP
Weight & dimensions
Weight
29.1 g
Dimensions (WxDxH)
569 x 6594 x 800 mm
Dimensions (W x D x H) (imperial)
569 x 594.4 x 800.1 mm (22.4 x 23.4 x 31.5")
Weight (imperial)
29 kg (64 lbs)
Packaging data
Package dimensions (W x D x H)
609.6 x 660.4 x 990.6 mm (24 x 26 x 39")
Package dimensions (WxDxH)
610 x 660 x 991 mm
Package weight (imperial)
34 kg (75 lbs)
Package weight
34.02 g
Logistics data
Pallet weight (imperial)
40.8 kg (90 lbs)
Products per pallet
1 pc(s)
Pallet gross weight
40.8 kg
Country Distributor
United Kingdom 1 distributor(s)