location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECO750UPSTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECO750UPSTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332152749 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:56:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.75 kVA 450 W
  • - 12 AC outlet(s)
  • - Black
Warranty: 3 years
Long product name Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s) :
The long product name of Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAA-Compliant 750VA Eco Energy-Saving UPS Systems
More>>>
Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s):
The official description of Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ECO750UPSTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. This standby green UPS offers complete protection from blackouts, brownouts and transient surges. Supports green energy savings via built-in Eco outlets that automatically power off unused computer accessories like printers or multi-media speakers when the computer is not in use. Full load efficiency rating of 99% also offers energy-savings and cooler operation by limiting UPS power consumption to less than 5 watts! Eco-friendly design meets strict RoHS environmental standards. Provides uninterrupted transition to battery-derived AC output during brownouts and power failures with enough runtime to save and shutdown connected equipment without data loss. Offers complete protection in an ultra-compact desktop or wall-mountable housing. Includes 6 battery supported outlets for computer, monitor and four vital system peripherals, plus 6 additional surge suppression-only outlets for accessories not requiring battery support. Four of the surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer enters standby mode or is shutdown. USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure. PowerAlert software is available via free download from www.tripplite.com. USB cable included. Built-in single line RJ11 phone suppression protects modem, fax machine, cordless phone or other accessories with a dialup/DSL phone connection. Built-in audible alarm and front panel LEDs offer continuous status information regarding line and battery power operation. 750VA/450 watt power handling ability supports entry-level PC systems for up to 45 minutes during power fail conditions. 3 year warranty. $100,000 connected equipment insurance (USA, Puerto Rico, & Canada Only).

- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
- ECO750UPSTAA standby green UPS offers complete protection from blackouts, brownouts and transient surges
- Built-in Eco outlets automatically power off unnecessary computer accessories like printers, scanners and speakers when computer is not in use
- Full load efficiency rating of 99% saves energy and heat output by limiting UPS power consumption to less than 5 watts with only 4 BTU/hr. of heat output
- Eco-friendly design meets strict RoHS (Restriction of Hazardous Substances) environmental standards.
- 750VA / 450 watt UPS provides battery-derived AC output during brownouts and power failures to support entry-level desktop computer with 15 inch LCD monitor up to 45 minutes
- Ultra compact UPS supports a variety of placement options for desktop or wallmount use
- Includes 6 UPS supported outlets for computer, monitor and four vital system peripherals requiring uninterrupted power
- Includes 6 Surge-only outlets for accessories not requiring battery support
- Four of the Surge-only outlets are designated Eco outlets that can be configured to automatically power-off when the computer is not in use
- USB port enables UPS configuration options and unattended system shutdown without data loss in the case of extended power failure.
- PowerAlert UPS monitoring software is available for free download from www.tripplite.com
- Single line RJ11 phone suppression jacks protect modem, fax machine, cordless phone or other accessories from surges on dial-up/DSL phone connections
- USB cable included
- Space-saving right angle input plug

Short summary description Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s):
This short summary of the Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite ECO750UPSTAA, 0.75 kVA, 450 W, 99 V, 139 V, 60 Hz, 115 V

Long summary description Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s):
This is an auto-generated long summary of Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite ECO750UPSTAA. Output power capacity: 0.75 kVA, Output power: 450 W, Input operation voltage (min): 99 V. AC outlet types: NEMA 5–15R, AC outlets quantity: 12 AC outlet(s). Typical backup time at full load: 2.5 min, Typical backup time at half load: 11.5 min, Battery recharge time: 16 h. Product colour: Black, Cable length: 1.8 m, Certification: UL1778. Width: 310.4 mm, Depth: 175.5 mm, Height: 78 mm

Features
Output power capacity *
0.75 kVA
Output power *
450 W
Input operation voltage (min) *
99 V
Input operation voltage (max) *
139 V
Input frequency *
60 Hz
Output operation voltage (min)
115 V
Output operation voltage (max)
120 V
Maximum current
10 A
Surge energy rating
420 J
Efficiency
95%
EMI/RFI noise filtering
Yes
Surge protection features
Telephone
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
12 AC outlet(s)
Battery
Typical backup time at full load
2.5 min
Typical backup time at half load
11.5 min
Battery recharge time
16 h
Cold start
Yes
Design
Cable length
1.8 m
Product colour *
Black
LED indicators
Yes
Certification
UL1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
310.4 mm
Depth
175.5 mm
Height
78 mm
Weight
3.27 kg
Package width
382 mm
Package depth
249.9 mm
Package height
116.8 mm
Package weight
3.99 kg
Logistics data
Master (outer) case width
522 mm
Master (outer) case length
402.1 mm
Master (outer) case height
261.9 mm
Master (outer) case gross weight
15.6 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332152746
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:40:52
Uk has collected 1 expert review for Tripp Lite ECO750UPSTAA uninterruptible power supply (UPS) 0.75 kVA 450 W 12 AC outlet(s) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2016-11-14 23:40:52
111Reviewer’s ChoiceThe Tripp Lite ECO750UPSTAA Energy-Saving UPS System combines a smart power strip and UPS into one device, providing the best of both worlds. It measures 12 inches long by 6.75 inches wide by 3 inches high, which is the size of fo...
Good Regular and predictable shutoffs for Eco outlets.
Bad A bit heavier than some users will want.
0%
Brand Image Product code Product Stock Price from
Tripp Lite 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART1200PSGLCD 1200VA 720W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART1000PSGLCD 1000VA 600W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving Tripp Lite 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
(show image)
SMART600PSGLCD 600VA 360W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMC1500RT1U uninterruptible power supply (UPS) Tripp Lite SMC1500RT1U uninterruptible power supply (UPS)
(show image)
SMC1500RT1U SMC1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount Tripp Lite 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
(show image)
OMNISMART750MX 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 550VA 340W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount Tripp Lite 550VA 340W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
(show image)
OMNISMART550MX 550VA 340W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount Tripp Lite 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
(show image)
OMNISMART1050MX 1050VA 540W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount Tripp Lite AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount
(show image)
AVRX750UA AVRX750UA 750VA 450W 230V Ultra-Compact Line-Interactive UPS - 6 C13 Outlets, 2 AUS/NZ Adapters, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower Tripp Lite SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower
(show image)
SMX1500LCDTA SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX850A 850VA 480W 230V Line-Interactive UPS - 6 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower Tripp Lite OMNIVSX850A 850VA 480W 230V Line-Interactive UPS - 6 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower
(show image)
OMNIVSX850A OMNIVSX850A 850VA 480W 230V Line-Interactive UPS - 6 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)