location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-3260N A3 18PPM A4 32PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-3260N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A3 32 ppm
  • - Internal memory: 16 MB Built-in processor 200 MHz
Warranty: 1 year on-site warranty
Long product name Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI :
The long product name of Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brother HL-3260N - A3, 32ppm, 600x600dpi, Standard IEEE 1284 Parallel, 10/100 BaseTX Ethernet
More>>>
Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI:
The official description of Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother HL-3260N is designed to meet the complex, heavy duty printing demands found in today’s fast moving corporate business. Developed to be easily networked into existing systems, the HL-3260N will form an integral part of any modern office and maximise the efficiency of a shared departmental resource. With an extensive range of options available, the HL-3260N can be tailored to suit your specific printing needs and grow as those needs change


- Fast 32ppm laser print speed

- A3 size support

- 10/100BaseTx network connectivity as standard

- Crisp text and graphics with 600x600dpi print quality

- Advanced Network capabilities with powerful management software

- Large paper input capacity with up to 1000 sheets

- Optional additional lower trays to give up to 3100 sheet total (A4)

- Large Memory - 16Mb as standard, expandable to 272Mb

- Easy replacement long life consumables

- 200MHz RISC Processor

- PostScript Level 3 Language Emulation

Short summary description Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI:
This short summary of the Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-3260N A3 18PPM A4 32PPM, Laser, 600 x 600 DPI, A3, 32 ppm

Long summary description Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI:
This is an auto-generated long summary of Brother HL-3260N A3 18PPM A4 32PPM 600 x 600 DPI based on the first three specs of the first five spec groups.

Brother HL-3260N A3 18PPM A4 32PPM. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
5 s
Input & output capacity
Maximum input capacity
1000 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media size (tray 1)
A3, Ledger, A4, JIS B4, ISO B5, A5, Legal, Letter, Executive
Media weight (tray 1)
60-105g/m2
Performance
Internal memory *
16 MB
Maximum internal memory
272 MB
Built-in processor
Yes
Processor model
Toshiba TMPR4955
Processor frequency
200 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Weight & dimensions
Weight
40 kg
Dimensions (WxDxH)
550 x 538 x 516 mm
Packaging content
Bundled software
Printer Drivers: PCL Driver for Windows 95/98/Me, NT 4.0 and Windows 2000 PostScript Driver (PPD file for Windows 95/98/Me, NT 4.0, 2000 and Mac OS 8.6 or later) Utilities: Automatic E-mail Printing, Interactive Help, Storage Manager, Network Printer Driver Wizard, Analysis Tool Software, Agfa Screen Fonts, Secure Printing
Other features
Additional paper trays
Optional Lower Trays: High capacity up to 2,000 sheets (A4 only) or Double tray up to 2 x 500 sheets
Mac compatibility
Yes
Memory upgrade
0.272 GB
Duplex print options
Yes
Standard input trays
Paper cassette 1 up to 500 sheets. Paper cassette 2 up to 500 sheets
Networking features
Protocols TCP/IP, AppleTalk, IPX/SPX,DEC LAT, Banyan VINES, NetBEUI, DLC/LLC, IPP, FTP, SNMP, HTTP, TELNET, PORT 9100, SMTP, POP 3, Interface 10/100 BaseTx Ethernet (Auto Negotiation)
Toner cartridge
TN-1200 Toner cartridge (12,000 pages in A4/Letter @5% coverage)
Compatible operating systems
Windows 95/98/Me, NT 4.0, 2000 and Mac OS 8.6 or later
Country Distributor
United Kingdom 1 distributor(s)