location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery BP-617 Li-Ion 1.2V f DMMV20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3054A003
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2019 07:15:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1650 mAh
  • - 7.2 V
  • - Grey
Long product name Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh :
The long product name of Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery BP-617 Li-Ion 1.2V f DMMV20
More>>>
Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh:
The official description of Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For powerful image making you need... power! Lithium-ion batteries allow you to be certain that you won't run out. Lithium-ion batteries don't require being fully run down to be recharged with peak performance. So no more guessing how close you are to the end of the battery, worry no more about shortening the battery life by frequent recharges. The BP-617 high-capacity lithium-ion battery pack doubles the running time of the BP-608. The no memory feature allows charging the battery at any time without the worry of lowering the battery life expectancy.

Short summary description Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh:
This short summary of the Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery BP-617 Li-Ion 1.2V f DMMV20, 1650 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh:
This is an auto-generated long summary of Canon Battery BP-617 Li-Ion 1.2V f DMMV20 Lithium-Ion (Li-Ion) 1650 mAh based on the first three specs of the first five spec groups.

Canon Battery BP-617 Li-Ion 1.2V f DMMV20. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1650 mAh, Battery voltage: 7.2 V. Weight: 105 g

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1650 mAh
Battery voltage *
7.2 V
Battery
Product colour
Grey
Weight & dimensions
Weight
105 g
Brand Image Product code Product Stock Price from
Canon Battery cradle f EOS 350D BG-E3 Alkaline Canon Battery cradle f EOS 350D BG-E3 Alkaline
(show image)
0211B001 Battery cradle f EOS 350D BG-E3 0.00
(excl. VAT)
0 (incl. VAT)
Canon Case+Battery Li-Ion LK-51B f iP90 Lithium-Ion (Li-Ion) Canon Case+Battery Li-Ion LK-51B f iP90 Lithium-Ion (Li-Ion)
(show image)
0073B002 Case+Battery Li-Ion LK-51B f iP90 0.00
(excl. VAT)
0 (incl. VAT)
Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH) Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH)
(show image)
2414A002 Battery Pack BP-8 0.00
(excl. VAT)
0 (incl. VAT)