Brother logo

Brother MFC-9880 multifunction printer Laser A4 600 x 600 DPI 14 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163980
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brother MFC-9880 multifunction printer Laser A4 600 x 600 DPI 14 ppm:

Brother MFC-9880, Laser, Mono printing, 600 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Brother MFC-9880 multifunction printer Laser A4 600 x 600 DPI 14 ppm:

Brother MFC-9880. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.