location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T770 w/HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN375A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962303344 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Grey, Magenta, Pigment black, Yellow
  • - USB port Ethernet LAN
Warranty: Standardone year, next business day on-site support.and support options vary by product, country and local legal requirements.
Long product name HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN :
The long product name of HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet T770 44-in Printer with Hard Disk
More>>>
HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN:
The official description of HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more done with this reliable, plug and play printer which grows with your business. Fast, reliable and easy to use with a front-loading top roll, built-in networking and memory upgrades. Create highly accurate line drawings with HP Vivera inks.

Easily do more in less time and grow your business.

• Meet deadlines without sacrificing quality with 2 A1-sized prints per minute using the fast Economode print setting.


Small details increase your power to communicate.

• Achieve rich, dark blacks and fine detailed lines with 6 Original HP inks, including 2 blacks and a grey ink.


Focus on your design with a reliable printer.

• Work with confidence as this printer easily handles complex files, and with in-printer processing architecture and dedicated file processing memory, files are processed in the printer, not your workstation.

Short summary description HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T770 w/HDD, 2400 x 1200 DPI, PCL 3, Black, Cyan, Grey, Magenta, Pigment black, Yellow, 33.3 ft²/hr, 69/130 ml, 103 pph

Long summary description HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet T770 w/HDD large format printer Colour 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T770 w/HDD. Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, Printing colours: Black, Cyan, Grey, Magenta, Pigment black, Yellow. Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.8 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100Base-T(X). Internal storage capacity: 160 GB, Storage media: HDD, Built-in processor: Intel® Pentium® M. Power requirements: 100 - 240V, 50/60Hz, Power consumption (PowerSave): 7 W, Power consumption (typical): 120 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Grey, Magenta, Pigment black, Yellow
Print speed (best quality)
33.3 ft²/hr
Print cartridge volume (metric)
69/130 ml
Print head
3
Print speed (line, black, normal quality, A1)
103 pph
Paper handling
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll diameter
13.5 cm
Recommended media weight
60 - 328 g/m²
Maximum media width
1118 mm
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100Base-T(X)
RJ-45 ports quantity
1
Performance
Internal storage capacity
160 GB
Storage media
HDD
Built-in processor
Intel® Pentium® M
Processor frequency
800 MHz
Certification
WEEE, RoHS, REACH, EuP, FEMP
Power
Power requirements
100 - 240V, 50/60Hz
Power consumption (PowerSave)
7 W
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
41 - 104 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Windows Vista (32/64-Bit) Windows Server 2008 (32/64-Bit) Windows XP Home/Professional (32/64-Bit) Windows Server 2003 (32/64-Bit) Mac OS X v10.4, v10.5 Novell NetWare 5.x, 6.x Citrix XenApp Citrix XenServer
Weight & dimensions
Dimensions (WxDxH)
1770 x 702 x 1050 mm
Weight
81.6 kg
Size (imperial)
111.8 cm (44")
Weight (imperial)
81.6 kg (180 lbs)
Packaging data
Package weight
109.8 kg
Package dimensions (WxDxH)
1929.8 x 766 x 779.7 mm
Package dimensions (W x D x H)
1929.9 x 766.1 x 779.8 mm (76 x 30.2 x 30.7")
Package weight (imperial)
110.7 kg (244 lbs)
Other features
Line accuracy
+/-0.1%
Minimum line width
0.06 mm
Acoustic power emissions
6.2B(A)
Acoustic pressure emissions
46 dB
Electromagnetic compatibility
FCC, ICES, EMC, ACMA, CCC, KCC, VCCI
Ink drop
9/6 pl
Safety
CSA, LVD, GOST, CCC, PSB, IRAM, NYCE
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Acoustic power emissions (standby)
44 dB
Functions
Print
Acoustic pressure emissions (standby)
26dB(A)
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)