location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T1200 44-in PostScript Version Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK834A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962303429 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 14:56:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Grey, Magenta, Magenta, Pigment matte black, Yellow
  • - USB port Ethernet LAN
Warranty: Standardtwo years, next business day on-site support.and support options vary by product, country and local legal requirements.
Long product name HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN :
The long product name of HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet T1200 44-in PostScript Version Printer
More>>>
HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN:
The official description of HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more done in less time with this robust and secure printer. Enable high productivity with 2 online rolls with smart switching and 2 A1-sized prints per minute. Achieve greater accuracy and professionalism with two blacks and a grey HP Vivera ink.

Get more done in less time with fast setup, continuous printing and network sharing.

• Be more productive with fast set up and 2 A1-sized prints per minute. Save time and paper with 2 online rolls and smart switching. Print continuously with the HP 300-ml matte black ink cartridge and enjoy easy sharing with a built-in network card.


Make a real impact with clear, accurate drawings and colourful presentations.

• Make a real impact with clear, accurate drawings and colorful presentations. This printing system, with 6 HP Vivera inks, delivers crisp text, fine 0.1% line accuracy, and vivid colour. Do more with the optional Serif PosterDesigner Pro for HP1.


Print confidently with this reliable and secure solution.

• Print with complete confidence: handle complex files quickly and accurately with 32 GB of memory. Experience secure connectivity with built-in Gigabit Ethernet networking, plus IPsec and IPv6 and protect your data with advanced security features.


1 Serif PosterDesigner Pro for HP is an optional software accessory. Please purchase separately

Short summary description HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This short summary of the HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1200 44-in PostScript Version Printer, 2400 x 1200 DPI, PCL 3, PDF 1.7, PostScript 3, Black, Cyan, Grey, Magenta, Magenta, Pigment matte black, Yellow, Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, 0.8 mm, 300 ft

Long summary description HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Designjet T1200 44-in PostScript Version Printer large format printer Colour 2400 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T1200 44-in PostScript Version Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, PDF 1.7, PostScript 3, Printing colours: Black, Cyan, Grey, Magenta, Magenta, Pigment matte black, Yellow. Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper, Media thickness: 0.8 mm, Maximum roll length: 300 ft. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T(X). Internal memory: 32768 MB, Internal storage capacity: 160 GB, Storage media: HDD. Power requirements: 100 - 240V, 50/60Hz, Power consumption (PowerSave): 7 W, Power consumption (standby): 27 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
PCL 3, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Grey, Magenta, Magenta, Pigment matte black, Yellow
Print head
3
Paper handling
Maximum print length
91 m
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Photo paper
Media thickness
0.8 mm
Maximum roll length
300 ft
Maximum roll diameter
13.5 cm
Recommended media weight
60 - 328 g/m²
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T(X)
RJ-45 ports quantity
1
Performance
Internal memory
32768 MB
Internal storage capacity
160 GB
Storage media
HDD
Certification
WEEE, RoHS, REACH, EuP, FEMP
Power
Power requirements
100 - 240V, 50/60Hz
Power consumption (PowerSave)
7 W
Power consumption (standby)
27 W
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
Operational conditions
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operational conditions
Storage relative humidity (H-H)
0 - 95%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Windows 2000 Windows XP Home/Professional (32/64-bit) Windows Vista (32/64-bit) Windows Server 2008 (32/64-bit) Windows Server 2003 (32/64-bit) Mac OS X v10.4, v10.5 Novell NetWare 5.x, 6.x Citrix XenApp Citrix XenServer Linux
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1770 x 721.3 x 1049 mm
Weight
86 kg
Size (imperial)
111.8 cm (44")
Weight (imperial)
85.7 kg (189 lbs)
Packaging data
Package weight
115 kg
Package dimensions (WxDxH)
1930 x 766 x 778 mm
Other features
Minimum system requirements for Macintosh
PowerPC G4/G5, Intel Core 1GB RAM 2GB HDD
Line accuracy
+/-0.1%
Minimum line width
0.02 mm
Acoustic power emissions
6.2B(A)
Acoustic pressure emissions
46 dB
Minimum system requirements
Intel Pentium, AMD K6/Athlon/Duron 1GHz 1GB RAM 2GB HDD
Electromagnetic compatibility
EU/EMC
Safety
EU, GOST
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Ink drop
6pl
Acoustic power emissions (standby)
44 dB
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2''
Acoustic pressure emissions (standby)
26
Compliance industry standards
IEEE 8002.3, IEEE 8002.3u, IEEE 8002.3ab
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)