location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD019A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585971305 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 12.5 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 9.4 kg
Warranty: One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number (see documentation for completeinformation)
Long product name HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi :
The long product name of HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Refurbished PhotoSmart C6350
More>>>
HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi:
The official description of HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.






Short summary description HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi:
This short summary of the HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C6350, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, Colour scanning, A4

Long summary description HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart C6350 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart C6350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 2.5, 9. Copying: Colour copying, Maximum copy resolution: 9600 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi