location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Strong Adhesive Gloss Laminated Tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strong Adhesive Gloss Laminated Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-S221 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 11:52:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Strong Adhesive Gloss Laminated Tape
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 9 mm
  • - Quantity per pack: 1 pc(s)
Long product name Brother Strong Adhesive Gloss Laminated Tape :
The long product name of Brother Strong Adhesive Gloss Laminated Tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Strong Adhesive Gloss Laminated Tape - 9mm, Black/White
More>>>
Brother Strong Adhesive Gloss Laminated Tape:
The official description of Brother Strong Adhesive Gloss Laminated Tape as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Features:
- gloss laminated labelling tape
- strong adhesive
- black on white
- 9mm width and 8m length

Short summary description Brother Strong Adhesive Gloss Laminated Tape:
This short summary of the Brother Strong Adhesive Gloss Laminated Tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Strong Adhesive Gloss Laminated Tape, Black on white, TZ, Black, Thermal transfer, Gloss, Brother

Long summary description Brother Strong Adhesive Gloss Laminated Tape:
This is an auto-generated long summary of Brother Strong Adhesive Gloss Laminated Tape based on the first three specs of the first five spec groups.

Brother Strong Adhesive Gloss Laminated Tape. Label colour: Black on white, Tape type: TZ, Product colour: Black. Tape width: 9 mm, Tape length: 8 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Black on white
Tape type
TZ
Product colour
Black
Print technology
Thermal transfer
Finish type
Gloss
Laminated
Yes
Brand compatibility
Brother
Features
Compatibility
GL-100, PT-1000BM, PT-1010B, PT-1010NB, PT-1010R, PT-1010S, PT-1090, PT-1090BK, PT1100SB, PT-1100SBVP, PT-1100ST, PT-1230PC, PT-1400, PT-1500, PT-1500PC, PT-1760, PT-1830C, PT-1830SC, PT-1880C, PT-1880SC, PT-1880W, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2430PC, PT-2500PC, PT-2730, PT-2730VP, PT-3600, PT-530, PT-550, PT-6100, PT-7100, PT-7500, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN, PT-P700
Weight & dimensions
Tape width *
9 mm
Tape length
8 m
Quantity per pack
1 pc(s)
Package type
Box
Brand Image Product code Product Stock Price from
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TZE-621 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 6mm Brother Laminated tape 6mm
(show image)
TZE-611 Laminated tape 6mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 18mm Brother Laminated tape 18mm
(show image)
TZE-541 Laminated tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 24mm Brother Labelling Tape 24mm
(show image)
TZE-151 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-521 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 18mm Brother Labelling Tape 18mm
(show image)
TZE-641 Labelling Tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 24mm Brother Labelling Tape 24mm
(show image)
TZE-651 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Non-Laminated Labelling Tape Brother Gloss Non-Laminated Labelling Tape
(show image)
TZ-N201 Gloss Non-Laminated Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Strong Adhesive Gloss Laminated Tape Brother Strong Adhesive Gloss Laminated Tape
(show image)
TZ-S251 Strong Adhesive Gloss Laminated Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Gloss Laminated Security Tape Brother Gloss Laminated Security Tape
(show image)
TZ-SE4 Gloss Laminated Security Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)