location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B136-004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332155559 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: Composite Video ports quantity: 10 Black
  • - 1920 x 1080 pixels
  • - Maximum refresh rate: 60 Hz
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.) :
The long product name of Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.)
More>>>
Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.):
The official description of Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B136-004 takes a single Component Video and Stereo Audio signal and splits it to five (1 local, 4 remote). When used in conjunction with a B136-100 remote unit, you can transmit a Component Video ( YPbPr ) and Stereo Audio signal from any DVD player, PS3, or Cable/Satellite device to up to four displays over a single CAT5, CAT5E, or CAT6 cable. A 1080i (60Hz) Component Video and Stereo Audio signal can be extended up to 91.44 m (300-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 121.9 m (400-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K). A 480p (60Hz) Component Video and Stereo Audio signal can be extended up to 152.4 m (500-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 213.36 m (700-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K). The number of displays can be increased to up to 13 (1 local, 12 remote) by daisychaining 3 B136-004 units together.

- Splits a single Component Video and Stereo Audio signal into five (1 local, 4 remote)
- Extends a 1080i (60Hz) Component Video and Stereo Audio signal up to 91.44 m (300-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 121.9 m (400-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K)
- Connect up to 13 displays (1 local, 12 remote) by daisychaining 3 B136-004 units together

- Splits a single Component Video and Stereo Audio signal into five (1 local, 4 remote)
- Features an extra set of Component Video and Stereo Audio connectors for an optional local display
- Works in conjunction with a B136-100 remote unit
- A 1080i (60Hz) Component Video and Stereo Audio signal can be extended up to 91.44 m (300-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 121.9 m (400-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K)
- A 480p (60Hz) Component Video and Stereo Audio signal can be extended up to 152.4 m (500-ft.) when using 24Awg, Solid Wire UTP cable (Tripp Lite N202-Series); or, up to 213.36 m (700-ft.) when using Zero-Skew UTP cable (Tripp Lite P524-01K)
- Connect up to 13 displays (1 local, 12 remote) by cascading 3 B136-004 units together
- Includes a 0.31 m (1-ft.) Component Video + Stereo Audio daisychain cable
- Up to 3 B136-004 units can be mounted in 1U of rack space when using a B132-004-RB Extender/Splitter 19 in. rackmount bracket
- International AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.):
This short summary of the Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.), Composite, 1920 x 1080 pixels, Black, 60 Hz, 1.5 m, 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA)

Long summary description Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.):
This is an auto-generated long summary of Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.) based on the first three specs of the first five spec groups.

Tripp Lite 4-Port Component Video + Stereo Audio over Cat5 / Cat6 Extender Splitter, Box-Style Transmitter, Up to 213.36 m (700-ft.). Video port type: Composite. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Maximum refresh rate: 60 Hz. Cable types supported: Cat5, Cat5e, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Width: 127 mm, Depth: 101.6 mm, Height: 27.9 mm

Ports & interfaces
Video port type *
Composite
Ethernet LAN (RJ-45) ports
4
Video ports quantity *
10
Features
Product colour
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
Maximum refresh rate
60 Hz
Cable length
1.5 m
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA)
Power LED
Yes
Supported video modes
480i, 480p, 720p, 1080i
Certification
TAA, RoHS
Network
Ethernet LAN
Yes
Cable types supported
Cat5, Cat5e, Cat6
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output voltage
5 V
Output current
2 A
Weight & dimensions
Width
127 mm
Depth
101.6 mm
Height
27.9 mm
Dimensions (WxDxH)
127 x 101.6 x 27.9 mm
Weight
500 g
Packaging data
Package width
213.4 mm
Package depth
12.7 mm
Package height
55.9 mm
Package weight
860 g
Packaging content
Manual
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
589.3 mm
Master (outer) case length
25.4 mm
Master (outer) case height
241.3 mm
Master (outer) case gross weight
15.2 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332155556
Country of origin
Taiwan
Country Distributor
United Kingdom 1 distributor(s)