location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1A0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157485 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video ports quantity: 1 Black
  • - DC-in jack
  • - 1920 x 1200 pixels
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p :
The long product name of Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p
More>>>
Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p:
The official description of Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B126-1A0 HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite’s B126-002 or B126-004 transmitter to extend an HDMI signal to a projector, monitor or television. It’s ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source.

The receiver uses HDMI cable (see Tripp Lite’s P568-Series) to connect to the monitor and Cat5e/6 cable to receive the signal from the transmitter or a remote repeater in the chain (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

The B126-1A0 can extend a 1080i (60 Hz) signal up to 61 m (200-ft.), a 1080p (60 Hz) signal up to 46 m (150-ft.) and a 3D signal up to 38 m (125-ft.) You can connect up to three B126-110 remote repeaters in the chain for a total of four HDMI displays and full signal extension of 213 m (700-ft.) (1080i), 152 m (500-ft.) (1080p) or 122 m (400-ft.) (3D).

In addition to crystal-clear video, the B126-1A0 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with a B126-Series transmitter. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

● For international use, the B110-INT power supply can be purchased separately; it features plugs for the UK, Europe, and Australia


● Works in tandem with Tripp Lite’s B126-002 or B126-004 transmitter unit
● Extends a 1080i (60 Hz) signal up to 61 m (200-ft.), a 1080p (60 Hz) signal up to 46 m (150-ft.) and a 3D signal up to 38 m (125-ft.)
● Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 213 m (700-ft.) (1080i), 152 m (500-ft.) (1080p) and 122 m (400-ft.) (3D)
● Connects to previous link in the chain with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)

Supports the Latest Video and Audio Resolutions

● Works with all operating systems and HDMI video sources
● Supports HD resolutions up to 1080p (60 Hz)
● Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with B126-002 or B126-004 transmitter unit
● Supports 24-bit True Color (8 bits per channel) and HDCP
● Built-in equalization control lets you adjust the image on the local monitor

Easy to Set Up and Use

● Plug-and-play engineering—no software or drivers to download and install
● Connects quickly to local monitor with HDMI cable, such as Tripp Lite’s P568-Series
● LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
● Included mounting hardware lets you install the unit on a wall, rack or pole

Short summary description Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p:
This short summary of the Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p, HDMI, HDMI (FEMALE), RJ45 (FEMALE), 1920 x 1200 pixels, Black, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1080p

Long summary description Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p:
This is an auto-generated long summary of Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p based on the first three specs of the first five spec groups.

Tripp Lite HDMI over Cat5/Cat6 Active Extender, Box-Style Remote Receiver for Video and Audio, 1920x1200 at 60Hz/1080p. Video out: HDMI, Connector(s): HDMI (FEMALE), RJ45 (FEMALE). Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA). Cable types supported: Cat5, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Dimensions (WxDxH): 63.5 x 91.4 x 25.4 mm

Ports & interfaces
Video out *
HDMI
Ethernet LAN (RJ-45) ports
1
Video ports quantity *
1
Connector(s)
HDMI (FEMALE), RJ45 (FEMALE)
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1200 pixels
Full HD
Yes
3D
Yes
HDCP
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Plug and Play
Yes
Supported video modes
1080p
Certification
RoHS
Network
Ethernet LAN
Yes
Cable types supported
Cat5, Cat6
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
2 A
Weight & dimensions
Dimensions (WxDxH)
63.5 x 91.4 x 25.4 mm
Packaging data
Package width
184.2 mm
Package depth
165.1 mm
Package height
55.9 mm
Package weight
450 g
Packaging content
Manual
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
586.7 mm
Master (outer) case length
348 mm
Master (outer) case height
222.2 mm
Master (outer) case gross weight
9.76 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332157482
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127-008-H 8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA Tripp Lite B127-008-H 8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA
(show image)
B127-008-H B127-008-H 8-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA Tripp Lite B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA
(show image)
B127-008-D B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) Tripp Lite B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m)
(show image)
B140-101X-U B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-004-2 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-002A-2 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) Tripp Lite 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.)
(show image)
B140-002-DD 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) Tripp Lite DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
(show image)
B140-1A0 DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA Tripp Lite B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA
(show image)
B126-1P0 B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) Tripp Lite 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.)
(show image)
B140-002 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) Tripp Lite VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.)
(show image)
B132-100-1 VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)