location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P72
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20MB000KAT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193124351186 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:33:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro for Workstations 64-bit
  • - Intel Xeon E-2186M (2.9GHz)
  • - 17.3" 4K Ultra HD 3840 x 2160 WVA
  • - 32GB DDR4-SDRAM & 512GB SSD
Warranty: 3-year, Onsite
Long product name Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black :
The long product name of Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2186M (2.9GHz), 32GB DDR4-SDRAM, 512GB SSD, 17.3" 4K Ultra HD 3840 x 2160 WVA, NVIDIA Quadro P5200, Intel UHD Graphics P630, Bluetooth, WLAN, LAN, Windows 10 Pro for Workstations 64-bit
More>>>
Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black:
The official description of Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Raising the bar for mobile workstations
With powerful Intel® Core™ and Xeon™ processors, plus amazing next-gen NVIDIA Quadro® graphics on a brilliant 17.3" display, the ThinkPad P72 sets new standards in mobile workstations. ISV-certified with MIL-SPEC durability, it comes with up to 6 TB of storage and 128 GB of memory, more than enough to handle the most demanding of workflows wherever work takes you.

Short summary description Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black:
This short summary of the Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P72, Intel Xeon E, 2.9 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 512 GB

Long summary description Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black:
This is an auto-generated long summary of Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P72. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2186M, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Product colour: Black

See the difference
See the difference

With 4x the resolution of FHD and 300 nits brightness, the ThinkPad P72's 4K UHD display option delivers pin-sharp visuals and wide-angle viewing. With a 100% Adobe color gamut and a 10-bit color depth, it supports over 1 billion colors. Perfect for everyone from researchers and scientists to digital artists and entertainment buffs.

Get more done, more quickly
Get more done, more quickly

The ThinkPad P72 comes with Intel® Thunderbolt™ 3 technology, enabling you to enjoy more speed, pixels, and power than any other USB-C port. And with dual Thunderbolt™ 3 ports, you can simultaneously use a 4K display and high-performance storage device—and tap blazingly-fast speeds at up to 40 Gbps.

See visual computing in a new light
See visual computing in a new light

For the ultimate in on-the-go productivity, there’s NVIDIA Quadro graphics. So why not opt for the highest card that a workstation can handle, with the P5200? It’s designed to take your visual computing to new heights—from complex simulations and deep learning to the new worlds of virtual reality.

What are you waiting for?
What are you waiting for?

By choosing Intel® Optane™ memory, the ThinkPad P72 can recognize the way you work, create, or game. As a result, everything’s accelerated from everyday computing and opening media-rich files to high-performance number crunching. It’s a difference that you can see and feel.

Windows 10 Pro, built for business
Windows 10 Pro, built for business

With Windows 10 Pro and ThinkPad P72, you can empower yourself and your business to do great things securely across your other devices anywhere—with anyone, any time. Easy to use, it helps you can get more done right from the start.

More bang for your buck
More bang for your buck

The ThinkPad P72 has a host of features as standard, such as Flex Performance Cooling, dual-fan technology that lets you push the boundaries of productivity and creativity. There’s also the legendary ThinkPad keyboard, award winning and spill resistant, it’s optimized for a more comfortable typing experience.

Ready for today, tomorrow, & beyond
Ready for today, tomorrow, & beyond

With proven performance and software stability, the ThinkPad P72 has been thoroughly tested by industry-leading independent software vendors (ISVs). It has also been certified VR-ready, so you can tap the world of professional AR/VR without sacrificing mobility.

Advanced security from the get-go
Advanced security from the get-go

With Windows Hello and the optional advanced infrared camera, you can log in to your ThinkPad P72 with just a smile. There’s also a match-on-chip fingerprint reader, providing you with the most secure fingerprint technology on a PC. And the dTPM 2.0 chip encrypts all your personal data automatically.

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
400 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2186M
Processor cores
6
Processor threads
12
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
2.4 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
2x8, 1x8+2x4
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® P5200
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel UHD Graphics P630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio chip
Realtek ALC3286
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Network
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
German
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro for Workstations
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134859
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
99 Wh
Battery life (max)
16 h
Fast charging
Yes
Power
AC adapter power
230 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
416 mm
Depth
281 mm
Height (front)
2.45 cm
Height (rear)
2.94 cm
Weight *
3.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-11-20 05:13:47
Uk has collected 14 expert reviews for Lenovo ThinkPad P72 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P5200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
ultrabookreview.com
Updated:
2020-11-20 05:13:47
While we're mostly covering thin-and-light laptops here on UltrabookReview.com, this post is going to be a little different, as it documents our experience with the full-size Lenovo ThinkPad P72 17-inch workstation notebook.This is still a big and heavy l...
Good simple looks and excellent build quality, good IO, fair screen options, flawless performance with this configuration, once undervolted, quiet and cool, in this configuration, big battery and long runtimes, configurable...
Bad smaller keyboard with many miniaturized function keys, look for potential performance issues with the higher tier configurations, more difficult to service, poor speakers...
Bottom line The ThinkPad P72 is a 17-inch workstation, thus bulky, heavy and expensive, but at the same time highly configurable, built to last and deliver excellent performance in taxing chores that can benefit from the powerful CPUs, Quadro GPUs, multiple storage o...
80%
servethehome.com
Updated:
2020-11-20 05:13:47
Our review of the Lenovo ThinkPad P72 finds a 15.6″ notebook with high-end options. We recently reviewed the Lenovo ThinkPad P52 mobile workstation and now have its bigger brother, the ThinkPad P72 to review. Both ThinkPads offer similar base features, bu...
Bottom line Recently we looked at the Lenovo ThinkPad P52 and now have a chance to compare to a ThinkPad P72 mobile workstation. Both mobile workstations offer excellent performance, but with our sample of the ThinkPad P72, it outperforms the ThinkPad P52 by a large...
94%
Laptopmag.com
Updated:
2020-11-20 05:13:47
I expected more from the Lenovo ThinkPad P72, especially for the price. For $4,999 (starting at $1,699), Lenovo's new workstation provides a powerful Nvidia Quadro P5200 Max-Q GPU and a pleasantly clicky keyboard all packed into a military-durable chassis...
Good Strong graphics performance, World-class keyboard, Durable, Useful security features...
Bad Display could be more vivid, Hollow sound, Expensive...
Bottom line The Lenovo ThinkPad P72 has strong graphics and a comfortable keyboard, but its display and speakers could be better...
70%
windowscentral.com
Updated:
2020-11-20 05:13:47
Lenovo has updated its ThinkPad mobile workstations with both the 15-inch P52 and 17-inch P72 models, each bringing a focus on power and utility for those working with specialized design and development software. The P72 undoubtedly sacrifices some port...
Good Outstanding 4K display, Stellar keyboard, Keeps quiet under load, Ridiculous performance, User upgradeable...
Bad No modular battery, Highend models get very expensive, Short battery life...
Bottom line The ThinkPad P72 is certainly more utilitarian than it is stylish, and for its use case, that's fine. It might weight a lot when you max out the hardware, but you're essentially getting desktop performance in a nevertheless portable package. The thickness...
80%
neowin.net
Updated:
2020-11-20 05:13:47
Lenovo's ThinkPad P72 is for people that want just one thing: power. You can just throw out the idea of thinness, lightness, and battery life. This machine sacrifices it all in the name of power, and that's the nature of a mobile workstation.Last year, I...
Bottom line All things considered, the Lenovo ThinkPad P72 is a great mobile workstation with a lot of power, and that's why I gave it an 8.5. Sure, it's thick, heavy, and it gets terrible battery life, but those are the sacrifices you can expect to make in the name...
85%
storagereview.com
Updated:
2020-11-20 05:13:47
When in the market for a business-class workstation notebook, not much can compare to Lenovo's ThinkPad. Historically, the ThinkPad has provided all one would need in a mobile workstation – durability, security, an easy management system, outstanding batt...
Bottom line The ThinkPad P72 is a built-to-last, highly configurable and customizable mobile workstation designed for the SMB. The P72 can be equipped with 8th generation Intel Xeon and/or Core CPUs and up to NVIDIA Quadro P5200 GPUs. The P72 can also be configured w...
0%