location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 1-10 Maths!

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-10 Maths!
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421914534054
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2022 12:23:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula 1-10 Maths!
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fine motor skill (dexterity) Board game
  • - Minimum number of players: 1
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
  • - Fine motor skills training, Math & counting learning, Numbers learning
Long product name Goula 1-10 Maths! :
The long product name of Goula 1-10 Maths!. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula 1-10 Maths! 3+
More>>>
Short summary description Goula 1-10 Maths!:
This short summary of the Goula 1-10 Maths! data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 1-10 Maths!, Board game, Fine motor skill (dexterity), 3 yr(s)

Long summary description Goula 1-10 Maths!:
This is an auto-generated long summary of Goula 1-10 Maths! based on the first three specs of the first five spec groups.

Goula 1-10 Maths!. Product type: Board game, Genre: Fine motor skill (dexterity), Recommended age (min): 3 yr(s)

Features
Game edition
No
Minimum number of players *
1
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
3 yr(s)
Genre *
Fine motor skill (dexterity)
Material
Wood, Cardboard
Assembly required
No
Product colour
Multicolour
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Math & counting learning, Numbers learning
Weight & dimensions
Weight
545 g
Packaging data
Package width
220 mm
Package depth
85 mm
Package height
220 mm
Package weight
645 g
Package tare weight
100 g
Safety warning
Not for children 0-3 years
Yes
Supplier features
(cdm) Minimum age
36 month(s)
Logistics data
Pallet gross height
156 cm
Pallet gross weight
172.3 kg
Master (outer) cases per pallet
18 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
470 mm
Master (outer) case height
470 mm
Master (outer) case tare weight
400 g
Master (outer) case net weight
8.34 kg
Products per master (outer) case
12 pc(s)
Master (outer) case volume
64061 cm³
Master (outer) case gross weight
8.74 kg
Customs product code (TARIC)
95049080