location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys BEFSX41 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BEFSX41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEFSX41-EU
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name Linksys BEFSX41 wired router :
The long product name of Linksys BEFSX41 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Instant Broadband™ EtherFast® Cable/DSL Firewall Router with 4-Port Switch/VPN Endpoint
More>>>
Linksys BEFSX41 wired router:
The official description of Linksys BEFSX41 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Instant Broadband™ EtherFast® Cable/DSL Firewall Router with 4-Port Switch/VPN Endpoint is the perfect solution for connecting a small group of PCs to a high-speed broadband Internet connection or a 10/100 Ethernet backbone. The Router can be configured to limit internal users' Internet access based on URLs and/or time periods-URL filtering and time filtering. For enhanced protection against intruders from the Internet, the Router features an advanced Stateful Packet Inspection firewall.
Use the Cable/DSL Firewall Router with 4-Port Switch/VPN Endpoint to create IPSec VPN tunnels, so you can securely connect to the corporate server from your home office-or any location when you're on the road. The Router provides a dedicated port for DMZ hosting and acts as the only externally recognized Internet gateway on your local area network (LAN). With the performance and security features of the Cable/DSL Firewall Router with 4-Port Switch/VPN Endpoint, your network will take advantage of the Internet while keeping its data secure.

Short summary description Linksys BEFSX41 wired router:
This short summary of the Linksys BEFSX41 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys BEFSX41, IEEE 802.3, IEEE 802.3u, 200 Mbit/s, 0 - 40 °C, 10 - 85%, 380 g, 0.2 Gbit/s

Long summary description Linksys BEFSX41 wired router:
This is an auto-generated long summary of Linksys BEFSX41 wired router based on the first three specs of the first five spec groups.

Linksys BEFSX41. Networking standards: IEEE 802.3, IEEE 802.3u, Data transfer rate: 200 Mbit/s. Weight: 380 g. Maximum data transfer rate: 0.2 Gbit/s, Dimensions (WxDxH): 186 x 154 x 48 mm, Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:37
Uk has collected 1 expert review for Linksys BEFSX41 wired router and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Country Distributor
United Kingdom 1 distributor(s)