location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C711dn Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C711dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62433503
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C711dn Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 36 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 1 Total input capacity: 530 sheets
  • - Internal memory: 256 MB 533 MHz
Warranty: 1-Year
Long product name OKI C711dn Colour 600 x 1200 DPI A4 :
The long product name of OKI C711dn Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C711dn, Color LED, 34/36ppm, 1200 x 600dpi, Duplex, Network, 31kg, White
More>>>
Short summary description OKI C711dn Colour 600 x 1200 DPI A4:
This short summary of the OKI C711dn Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C711dn, LED, Colour, 600 x 1200 DPI, A4, 36 ppm, Duplex printing

Long summary description OKI C711dn Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C711dn Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C711dn. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm, Duplex printing. Display: LCD. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:58:33
Uk has collected 5 expert reviews for OKI C711dn Colour 600 x 1200 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2015-06-25 07:58:33
The Oki C711n is a real monster of a printer. lt comes with a warning sticker on the box that says "heavy item"- and at 28kg, they aren't joking. lt's also spatially large: this isn't a printer that you'll be able to install in every classroom. Not only w...
Bottom line A great printer with excellent print quality, but its size, cost and weight may affect where and how you use it...
67%
pcmag.com
Updated:
2015-06-25 07:58:33
The OKI C711dn ($1,139 direct), a color laser-class printer geared toward large workgroups, is the same as the OKI C711n ($999 direct, 4 stars), but with an automatic duplexer added. In our tests, their speed was identical, matching each other score fo...
Good Reasonably fast. Low claimed cost per page. Standard auto duplexer.
Bad Slightly below-par text quality. No port for USB key.
Bottom line The OKI C711dn is a laser-class (LED) printer that can handle the color-printing volume of a large workgroup. Buy it now...
80%
pcmag.com
Updated:
2015-06-25 07:58:33
As a color printer geared toward larger workgroups, the OKI C711n ($999 list) provides a good mix of paper capacity, speed, and output quality. If you expect to print on both sides of a sheet of paper, the OKI 711dn ($1,139 list, 4 stars) adds an autom...
Good Low claimed cost per page. Solid photo and graphics quality.
Bad Below-par text quality. No port for USB key.
Bottom line The OKI C711n is a color laser-class (LED) printer that can handle the printing volume of a large workgroup. Buy it now...
80%
printercomparison.com
Updated:
2015-06-25 07:58:33
OKI Data Americas announced a complete refresh of their color LED line in late May with four new single function models: the C330dn, C530dn, C610 series, and the C711 series.We featured a hands-on first look video of the C711n on the launch date and t...
Bottom line The C711n does a good job on standard features but misses two I’d like to see on base models: a front side USB port for easy, quick prints and duplexing. OKI does offer duplexing on the two higher end models so at least customers have the option.Quali...
70%