location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firefly 14 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
258R4PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jan 2024 17:07:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS, NVIDIA Quadro P520 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM & 512GB SSD
Long product name HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey :
The long product name of HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-10210U (6MB Cache, 1.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA Quadro P520 (4GB GDDR5), WLAN, HP Webcam HD IR, Windows 10 Pro 64-bit
More>>>
HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
The official description of HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ZBook performance, more mobile than ever
Our smallest and lightest ZBook ever provides true mobility for people who push the typical business PC past its breaking point. In the office or in the field, with pro-level performance and a beautiful bright display, you have everything you need to review work and manage projects from anywhere.

Short summary description HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This short summary of the HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Firefly 14 G7, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:
This is an auto-generated long summary of HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook Firefly 14 G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Performance
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA Quadro P520
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Network
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
SmartCard slot
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Recovery Manager
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Webcam HD IR
HP Security tools
HP Device Access Manager; HP Power On Authentication;P Secure Erase; HP Manageability Integration Kit; HP BIOSphere with HP Sure Start; HP Sure Sense; HP Client Security Manager; HP Sure Recover; HP Sure Recover with Embedded Reimaging; HP Sure Platform
HP Software provided
HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Mobile Connect Pro
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
53 Wh
Battery life (max)
14 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
323 mm
Depth
214.6 mm
Height
17.9 mm
Weight *
1.41 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-11-06 03:59:02
Uk has collected 6 expert reviews for HP ZBook Firefly 14 G7 Intel® Core™ i5 i5-10210U Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P520 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Laptopmag.com
Updated:
2020-11-15 05:45:57
The HP ZBook Firefly 14 G7 is a lovely workstation that stands out for a number of reasons. It's the world's smallest and lightest 14-inch mobile workstation for starters. Next, it's equipped with a brilliant 4K display and a great pair of speakers. Plus...
Good Attractive, durable design, Solid performance, Great audio...
Bad Poor battery life, Dull display...
Bottom line The HP ZBook Firefly 14 G7 delivers solid performance, a bright display and a host of security features in a durable, lightweight chassis...
0%