location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N30B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y9360
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI
  • - Ambidextrous RF Wireless 4 m
  • - Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AAA
Long product name Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI :
The long product name of Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N30B, wireless mouse, USB, 1000 dpi, AAA
More>>>
Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
The official description of Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo wireless mouse N30 is small and compact with a comfortable, ergonomic design. It comes with a tiny USB receiver that can stay in your computer - plug it in and forget it. It also features an integrated On/Off switch to conserve battery power when not in use as well as a low battery indicator light.

Features and Benefits:

- Lenovo Wireless Mouse N30B utilizes wireless technology for free control and an optical sensor for precision tracking.
- 1000 dpi resolution
- Super long operation range, more than 4 meters
- Optical sensor provides smoother, more precise cursor movement
- Nano USB dongle; three-month battery life(1)

(1) Battery life varies due to many factors. The data results from laboratory test.

Short summary description Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo N30B, Ambidextrous, Optical, RF Wireless, 1000 DPI

Long summary description Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Lenovo N30B mouse Office Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Lenovo N30B. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3. Power source: Batteries

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Surface coloration
Monochromatic
Ergonomics
Wireless range
4 m
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Power
Battery type
AAA
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
53 mm
Depth
96.9 mm
Height
34.9 mm
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Mouse dimensions (WxDxH)
53 x 96.9 x 34.9 mm
Number of products included
1 pc(s)
USB required
Yes