location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF9220Cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4495B001
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 21 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 384 MB
  • - 43.3 kg
Long product name Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm :
The long product name of Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MF9220Cdn Laser Multifunction, Print, Copy, Scan and Fax
More>>>
Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm:
The official description of Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress with colour. Give your business a big advantage with Canon’s professional output. This robust, colour, laser all-in-one offers powerful SEND functionality in an easy to use and compact unit.

For small, dynamic teams that demand professional output from an intelligent device

Colour laser All-in-one
Benefit from superior colour printing, faxing, copying and scanning in one stylish, cost-cutting and space-saving unit.

Save time, cut energy costs
With Canon’s Quick First-Print technologies there’s zero warm-up time, so no waiting. The unit springs into action the moment it’s needed. The Energy Star certified i-SENSYS MF9220Cdn also saves you money through its low energy consumption

Outstanding colour quality and pure black text
Give your marketing materials added impact with beautiful colour images, bold graphics and sharp text. This desktop model incorporates many of the advanced technologies found in Canon’s high-end imaging devices to deliver the finest colour quality.

Share productivity
Share printing, scanning and PC faxing (sending only) with this network ready unit. An intuitive setup wizard helps you get connected right away while the User ID management function restricts access to authorised staff only.

Powerful SEND functionality
Speed up and simplify your workflow. Scan colour documents quickly and easily for direct distribution via email, network file server, FTP server, internet fax or USB memory key. Documents can be scanned into a number of digital formats including ‘Compact PDF’ using Canon’s unique compression technology.

Ultimate usability
The large 3.5 inch (8.8cm) colour TFT display with Easy-Scroll Wheel allows easy access to all functions. A target-orientated graphical menu enables speedy, smooth operation.

Maximise productivity
Cut costs, save paper and produce professional documents with automatic double-sided printing. The Duplex Automatic Document Feeder enables fast automatic double-sided copying, scanning and faxing. With a maximum paper capacity of 850 A4 sheets (with optional pedestal) the i-SENSYS MF9220Cdn handles the workloads of even the busiest small businesses.

All-in-One colour cartridges
Benefit from continuous, high quality output. Each of the four compact colour cartridges contains toner, drum and cleaning units – reducing maintenance requirements and increasing reliability. Replacement is clean and fast, with easy front loading.

Short summary description Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm:
This short summary of the Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF9220Cdn, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF9220Cdn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Time to first copy (black, normal)
12.5 s
Maximum number of copies
99 copies
N-in-1 copy function (N=)
4
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1000 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
232 locations
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Statement
Envelopes sizes
DL
Multi-Purpose Tray media weight
60 - 176 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Media weight (tray 1)
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
384 MB
Sound pressure level (printing)
66 dB
Sound power level (standby)
43 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
8.89 cm (3.5")
Power
Power consumption (average operating)
1210, 470
Power consumption (standby)
35 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
43.3 kg
Other features
Networking features
10/100-TX Ethernet
Dimensions (WxDxH)
546 x 527 x 632 mm
Power requirements
220-240V, 50/60Hz
Compatible operating systems
Windows 7 / Server 2008 R2 / Server 2008 / Server 2003 / XP / 2000 Mac OS X 10.4.9-10.6.x Mac OS X 10.4.9-10.6.x Linux
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:34:44
Uk has collected 3 expert reviews for Canon i-SENSYS MF9220Cdn Laser A4 2400 x 600 DPI 21 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 10:44:50
Canon's colour laser ImageCLASS MF9220cdn should easily be able to handle a busy office and high printing volumes. It costs $1999 in Australia and boasts good text quality and fast printing. The complex control panels means accessing advanced features...
Good Top-notch paper handling with automatic duplexing, low toner costs...
Bad Confusing control panel, mediocre photo quality...
Bottom line The Canon imageCLASS MF9220cdn is a big MFP with many small problems, including an overly complex control panel, minimal Mac support, and mediocre photo quality. Toner costs appear low...
60%
pcmag.com
Updated:
2011-09-26 01:34:44
The Canon Color imageClass MF9220Cdn offers a good set of MFP (multifunction printer) features to workgroups and small businesses and provides solid output for text, color, and graphic. It's not the fastest color laser MFP around, but it's worthy of co...
Good Good set of MFP features. Duplexing ADF. Low cost per page.
Bad A little slow. No memory-card slots.
Bottom line The Canon Color imageClass MF9220Cdn provides solid output and a good feature set for a small office or workgroup Buy it now...
70%
techworld.com
Updated:
2011-09-26 01:34:44
The Canon Color ImageClass MF9220Cdn colour laser multifunction (print/copy/fax/scan) is sized and equipped for any busy workgroup's high volume use. It offers good speed and text quality, and it has a lot of cool features. Unfortunately, using those...
Bottom line The Canon Color ImageClass MF9220Cdn has the specs and speed to satisfy a busy office. However, it falls a bit short on ease of use and photo quality, and Mac users need not apply...
0%