location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-15 C/M/Y Colour Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-15 C/M/Y Colour Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8191A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999174983
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-15 C/M/Y Colour Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ChromaLife100 system ensuring long-lasting print quality
  • - Used for both photos and documents
  • - Tri-color ink tank: cyan, magenta and yellow
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon BCI-15 C/M/Y Colour Ink Cartridge :
The long product name of Canon BCI-15 C/M/Y Colour Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI-15 C/M/Y Colour Ink Cartridge
More>>>
Canon BCI-15 C/M/Y Colour Ink Cartridge:
The official description of Canon BCI-15 C/M/Y Colour Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Canon tri-colour ink tank is perfect for printing both documents and photos. For great longevity, it features the ChromaLife100 system and has a 7.5ml ink capacity, allowing you to print up to 349 pages of A4 documents at ISO/IEC 24711¹ standard.

Short summary description Canon BCI-15 C/M/Y Colour Ink Cartridge:
This short summary of the Canon BCI-15 C/M/Y Colour Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-15 C/M/Y Colour Ink Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 2 pc(s), 349 pages

Long summary description Canon BCI-15 C/M/Y Colour Ink Cartridge:
This is an auto-generated long summary of Canon BCI-15 C/M/Y Colour Ink Cartridge based on the first three specs of the first five spec groups.

Canon BCI-15 C/M/Y Colour Ink Cartridge. Colour ink type: Pigment-based ink, Colour ink page yield: 349 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
COLORE I70
Quantity per pack *
2 pc(s)
Colour ink page yield *
349 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Features
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Logistics data
Harmonized System (HS) code
84439990
Other features
Maximum duty cycle
100 pages per month
Brand Image Product code Product Stock Price from
Canon BCI-15BK Black Ink Cartridge (Twin Pack) Canon BCI-15BK Black Ink Cartridge (Twin Pack)
(show image)
8190A002 BCI-15BK Black Ink Cartridge (Twin Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI15CL ink cartridge Original Canon BCI15CL ink cartridge Original
(show image)
8191A008 BCI15CL INK CARTRIDGE 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI15CL ink cartridge Original Canon BCI15CL ink cartridge Original
(show image)
8191A002#*BLISTER* BCI15CL INK CARTRIDGE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)