HP logo

HP 15-da2174nia Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56907
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP 15-da2174nia Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:
  • - FreeDOS
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") HD 1366 x 768
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 15-da2174nia Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 4GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") HD 1366 x 768, DVD-RW, Intel UHD Graphics, LAN, WLAN, Webcam, FreeDOS

HP 15-da2174nia Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

Beautifully designed to do it all
Designed for long-lasting performance, this stylishly designed HP 39.6 cm (15.6") laptop has a long-lasting battery that keeps you connected, entertained, and productive all day. Speed through tasks, or sit back and socialize – with an Intel® processor[1] and a rich display. Do it all, all day.

Short summary description HP 15-da2174nia Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP 15-da2174nia, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-da2174nia Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP 15-da2174nia. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.