location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iX7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3302B002 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited warranty
Long product name Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3 :
The long product name of Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iX7000, Corporate & Graphic Arts Printer, 4800 x 1200 dpi, Black: 10.2 ipm, Color: 8.1 ipm, USB 2.0 Hi-Speed, Ethernet, 4" x 6", 5" x 7", 8" x 10", 11" x 17", 13" x 19", Letter, Legal, U.S. #10 Envelopes
More>>>
Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3:
The official description of Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Premium 11" x 17" Business Printer with "PgR" Technology Delivering Laser Quality Business Documents and Superb Photos on Plain Paper.
When you run a small or home office, each decision made affects the bottom line. Combine that with the fact that the quality of your printed materials is an extension of you as a professional. Enter the PIXMA iX7000 Inkjet Business Printer that delivers the quality, performance and printing solutions you need for business with ease - all on plain paper.

Your home office will realize increased productivity as you enjoy business friendly 11" x 17" printing, built-in Ethernet connectivity, built-in Auto-Duplex Printing and a large capacity front cassette that holds up to 250 sheets of plain paper. Experience a new standard of quality with PgR Technology that delivers laser-quality text, vivid colors and graphics for all of your business materials. Plus, you can print superb photo quality up to 13" x 19". You'll also be able to expand your business printing capabilities with free downloadable templates to print posters, brochures, menus and much more!

So, whether you run your business on a PC or Mac, you'll experience advanced business printing performance and excellent photo lab quality all in one product. Start bringing real printing solutions to your business today with the PIXMA iX7000 Inkjet Business Printer.

Features

Speed & Quality
PgR Technology:
The specially formulated LUCIA color pigment inks, with a clear ink and high-intensity Black pigment ink deliver laser-quality text, stunning graphics and overall outstanding quality on plain paper. This advanced ink technology enables you to quickly and economically create high-quality presentations, perfectly meeting the needs of your home office.

Six Individual Ink Tanks:
This premium business printer uses five pigment inks and a clear ink for clean, laser-quality text and fabulous photo colors. The individual tanks are easy to use by only replacing the color that runs out. This can reduce waste and lower your printing costs.

Terrific Resolution:
This level of quality is achieved by 4800 x 1200 maximum color dpi1 thanks to Canon Full-photolithography Inkjet Nozzle Engineering (FINE) with a patented print head firing ink droplets as small as 2pl. This delivers superb quality and detail in both your business documents and photos.

Images Per Minute (IPM):
In March 2009, the International Standards Organization implemented a print standard for inkjet printer document print speeds which is a universal measure utilizing three types of standardized test documents in "real world" conditions - one, four page Excel document, one - four page Word document and one-four page PDF document. This new standard will allow you to easily compare the print speeds of printers manufactured by different companies.

Ease of Use
Built-In Auto Duplex Printing
: Keep it green and print on both sides of the page without the hassle of turning it over manually. This can cut your paper usage by 50% so you save time, money and paper - plus you're helping the environment!

Large Paper Capacity:
The front paper cassette has been created to meet all types of business printing needs and can hold up to 250 sheets of plain paper!

Auto Photo Fix II:
This built-in technology automatically categorizes your images into one of five types - Portrait, Scenery, Night Scenery, Snapshot with Scenery, and Snapshot with Night Scenery - then applies optimal image and multi-zone exposure correction. So, unexposed areas of the photo will be optimized, area by area and faces that are backlit and under-exposed will automatically be brightened and color corrected to help ensure more accurate skin tones for gorgeous images.

Easy-WebPrint EX
— Easy-WebPrint EX gives you the ability to print what you want off the web, easily. Stop the madness of printing page-after-page. Easy-WebPrintEX allows you to create your own layout, take different sections of different websites and put them all on one page. Move, resize and trim your clips, insert notes and edit text, make it a portrait or landscape, print up to 3 columns on a page and even save the layout as a PDF file.

2 Way Paper Feeding:
Choose what's best for your job as two paper paths let you load plain paper from the front cassette, or photo paper from the rear Auto Sheet Feeder. So, whether your office or photo lab is open, you're ready to print!


Connectivity
Built-in Ethernet: This wired LAN interface lets you connect to a home or office network, with connected computers sharing the power of this versatile machine, each being able to display the printer's status at any moment.
USB 2.0 Hi-Speed:Plug the cable into your PC for a super-fast connection for your data transfers.

Fun Print Projects
Imagine and explore all the possibilities with Creative Park. You'll find lots of fun materials you can download and print for FREE! Enjoy creative crafts such as 3D Paper Crafts, Scrapbooking, Greeting Cards and so much more!

Canon Generation Green
Generation Green is Canon's environmental initiative. This program encompasses eligible Scanners, PIXMA Inkjet Printers, and imageCLASS laser printers. Generation Green is designed to provide business partners, customers and consumers a way to learn about the environmentally- friendly approach Canon is taking to design many of its current and future products and solutions; for example, possible cost savings through energy efficiency. The iX7000 has the following Generation Green characteristics:
- 4 in 1, 2 in 1 Printing - This option allows users to place multiple pages on 1 page, saving up to 75% of your paper supply.
- Individual Ink Tanks - The individual ink tanks may reduce the amount of wasted ink from cartridges as compared to a composite 4 color cartridge, by allowing users to replace individual color tanks rather than entire color cartridges.
- ENERGY STAR - Qualified products are 25% more efficient than conventional models. By using less energy, these products reduce greenhouse gas emissions and saves energy as well as money.
- RoHS Compliance - RoHS is a directive from the European Union that restricts the use of hazardous materials found in electronic products. This product contains no cadmium, mercury, lead, hexavalent chromium, Polybrominated Biphenyls (PBB), or Polybrominated Diphenyl Ethers (PBDE).
- Hardware Recycling Program - Canon is committed to the world community and the belief that we are building a better world for future generations. We want to work with our customers to help ensure appropriate recycling of products to help improve the environment and our local communities.
- Refurbishing Program - The Canon U.S.A., Inc. refurbishing facility manages all waste stream processes for Canon products, so Canon has full control over recovery and salvage for Canon products, not third-party vendors.

To learn more about Generation Green, visit www.usa.canon.com/green

Energy Star Qualified
Energy Star qualified products and practices help you save money and reduce greenhouse emissions by meeting strict energy efficiency guidelines set by the U.S. Environmental Protection Agency and the U.S. Department of Energy. For more information regarding Canon Energy Star, visit www.usa.canon.com/energystar

Warranty
1 year limited warranty with InstantExchange program. 1-Year Toll-free technical phone support

Short summary description Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3:
This short summary of the Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iX7000, Colour, 4800 x 2400 DPI, 6, A3, 10.2 ppm, Duplex printing

Long summary description Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3:
This is an auto-generated long summary of Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Canon PIXMA iX7000. Colour, Number of print cartridges: 6. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 10.2 ppm. Duplex printing. Network ready

Features
Duplex printing *
Yes
Print head nozzles
3584
Colour *
Yes
Number of print cartridges *
6
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
10.2 ppm
Print speed (colour, normal quality, A4/US Letter)
8.1 ppm
Input & output capacity
Auto document feeder (ADF) input capacity
250 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Art paper, Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A3, A4
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Printing noise level
36 dB
Design
Market positioning *
Business
Certification
ISO/IEC 24734
Power
Power consumption (printing) *
22 W
Power consumption (standby)
1.7 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7, Windows Vista, Windows XP/2000, Mac OS X v10.2.8 - v10.5.x
Minimum processor
1GHz
Minimum RAM
512 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
647 mm
Depth
530 mm
Height
260 mm
Weight
19.8 kg
Packaging data
Bundled software
Easy-PhotoPrint EX, Easy-PhotoPrint Pro, Easy-WebPrint EX
Other features
Network ready
Yes
Print technology
Inkjet
Power supply type
AC 100-240V, 50/60Hz
Input capacity (tray 2)
250 sheets
Networking features
IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T)
Technical features
Auto Photo Fix II, PgR
Weight (imperial)
19.8 kg (43.7 lbs)
Ink drop
2, 5
Print speed (colour, normal quality, 10 x 15 photo)
44 s
Supported media weight(s)
64 - 300 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2011-10-21 05:44:54
Uk has collected 17 expert reviews for Canon PIXMA iX7000 inkjet printer Colour 4800 x 2400 DPI A3 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-16 01:20:39
Most inkjet printers designed to handle paper up to A3+ are aimed primarily at the photo enthusiast or graphics professional. However, Canon's Pixma iX7000 is directed at the small office market, where plain paper prints are more prevalent and larger page...
70%
macworld.co.uk
Updated:
2011-10-16 01:20:40
Seeing this printer in the flesh for the first time is like being a tugboat captain who’s expecting to handle a cruiser, only to see an aircraft carrier turn up instead. This thing is huge. Measuring 647 x 530 x 260mm bow to stern and weighing in at 1...
Good Easy to set up and use; fast A3 print times; good print quality; good range of media input options, including a flat paper path...
Bad Big and heavy; connection options limited to USB; movement and noise during ink tank stirring, photo prints lack detail...
60%
expertreviews.co.uk
Updated:
2011-10-16 01:20:47
Last month we reviewed HP's Officejet 7000, an A3+ inkjet printer with print quality, performance and running costs to rival a laser printer. A3 colour prints are useful in office environments, but while an A3 colour laser costs upwards of £1,000, the...
Bottom line An appealing low-cost alternative to an A3 colour laser printer for office use, but HP's Officejet 7000 is faster and better value...
80%
pcadvisor.co.uk
Updated:
2011-10-16 01:20:51
Product Code: 3302B008 The Canon PIXMA iX7000 is a behemoth. At 410mm high and 710mm deep with trays fully extended, this A3+ inkjet printer takes up a substantial amount of desk space. The Canon PIXMA iX7000 is Canon's second business-focussed A3 i...
Bottom line Canon's PIXMA iX7000 A3 inkjet printer isn't the best option for producing business documents on matte media. Though automatic duplexing and ethernet connectivity are certainly handy, restrictions with media input as well as its print speeds and o...
70%
alphr.com
Updated:
2011-10-16 01:20:55
Few printers capture the imagination in the PC Pro office like a large format inkjet. The possibilities - spectacular A3+ photos or big, bold business documents - are much greater than with a standard A4 printer. The iX7000 is for offices, claims Canon...
Bottom line Reasonable print quality, but the lack of photographic perfection is made up for by the range of features...
83%
goodgearguide.com.au
Updated:
2011-11-04 12:41:06
Canon's PIXMA iX7000 is the company's second business-focussed A3 inkjet printer, and it's one of the most expensive on the market. It is big, slow and noisy but offers automatic duplex and network connectivity, and it produces great quality A4 and A3 output.The Canon PIXMA iX7000 is a behemoth. At 410mm high and 710mm deep with trays fully extended, this A3+ inkjet printer takes up a substantial amount of desk space. The PIXMA iX7000 offers three media input options: a cassette, a rear tray...
Good Produces great A4 photos, automatic duplexer can print double-sided A3 documents, draft documents are usable...
Bad Print quality issues with matte media and A3 photos, frustrating paper input options, extremely big...
Bottom line Canon’s PIXMA iX7000 offers A3+ printing and automatic duplexing, but lacks the simplicity and usability of cheaper printers. It prints slowly but its output on glossy media is fantastic thanks to the use of pigment-based ink technology...
65%
pcmag.com
Updated:
2011-10-16 01:20:41
The Canon Pixma iX7000 Inkjet Business Printer ($399.99 direct) is the third inkjet printer I've seen in the past several months that can print on tabloid (11- by 17-inch) or larger-size paper and is aimed tightly at small offices—particularly micro...
Good Duplexer for printing on both sides of a page. Ethernet connection. Good paper handling, with three paper trays.
Bad Can't load both letter- and tabloid-size at once to switch between them easily.
Bottom line The Canon Pixma iX7000 Inkjet Business Printer is a spot on fit for offices with an occasional need to print at tabloid (11- by 17-inch) size...
80%
pcworld.in
Updated:
2011-10-16 01:20:47
The Canon Pixma iX7000 is an A3 inkjet printer catering specially to the business section. The first thing that caught our eye was the size – it’s huge at 410mm high and 710mm deep with trays fully extended – taking up a substantial amount of desk spac...
Good Good quality A4 prints, Auto doublesided printing, Low running cost...
Bad A bit expensive, Average A3 print quality...
Bottom line The Canon Pixma iX7000 is a behemoth of a printer and doesn’t come cheap. Restrictions with media input also hamper this printer a bit. But it offers reasonable print quality and performance...
79%
printercomparison.com
Updated:
2011-10-16 01:20:49
Canon has managed to create a number of exceptional large-format or wide-format printers in recent years. Most of these printers have focused on providing working photographers with a way to create lab-quality prints as large as 13x19 inches without n...
Bottom line The Canon PIXMA iX7000 inkjet business printer is quite possibly the ideal wide-format printer solution for small and medium sized businesses... at a price. For a street price of about $340, this printer gives you a wide range of features, fantastic pe...
70%
techworld.com
Updated:
2011-10-16 01:20:49
The Canon PIXMA iX7000 is Canon's second business focused A3 inkjet printer, and it's one of the most expensive on the market.Big, slow and noisy, the Canon PIXMA iX7000 offers automatic duplex and network connectivity, and it produces great quality A...
Bottom line Canon's PIXMA iX7000 A3 inkjet printer isn't the best option for producing business documents on matte media. Though automatic duplexing and ethernet connectivity are certainly handy, restrictions with media input as well as its print speeds and overa...
0%
computershopper.com
Updated:
2011-10-16 01:20:57
Ask 10 people what they want in an inkjet printer, and you may get 10 different answers: laser-quality text, photo prints good enough to frame, problem-free duplex printing, and a print path wide enough to accommodate at least 11x17-inch...
Good Excellent-quality text on plain paper; paper sizes up to 13x19 inches; auto-duplex printing; three paper paths...
Bad Inconsistent print speeds; too large for most desks...
Bottom line This large-format inkjet is excellent for cost-sensitive small businesses and home offices. Top-notch results with plain paper, plus auto-duplex printing, make it one of the most versatile single-function inkjets you can buy...
87%