location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-220/CLI-221 Combo + PP-201

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-220/CLI-221 Combo + PP-201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2945B011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0660685020405 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 03:57:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PGI-220/CLI-221 Combo + PP-201 :
The long product name of Canon PGI-220/CLI-221 Combo + PP-201. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-220/CLI-221 Ink Cartridges & 4 x 6" Paper Set (4 cartridges)
More>>>
Canon PGI-220/CLI-221 Combo + PP-201:
The official description of Canon PGI-220/CLI-221 Combo + PP-201 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Includes:

- Photo Paper Plus Glossy II 4" x 6" 50 sheets
- PGI-220 Black
- CLI-221 Cyan
- CLI-221 Magenta
- CLI-221 Yellow

Features:

- Genuine Canon Ink for long lasting, beautiful photos and documents.
- These new inks improve coloring, color gamut and color fastness.
- FINE (Full Photolithographic Inkjet Nozzle Engineering) technology for exceptional sharpness and detail.

Short summary description Canon PGI-220/CLI-221 Combo + PP-201:
This short summary of the Canon PGI-220/CLI-221 Combo + PP-201 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-220/CLI-221 Combo + PP-201, Black, Cyan, Magenta, Yellow, PIXMA iP3600 PIXMA iP3600 PIXMA iP4600 PIXMA iP4700 PIXMA MP560 PIXMA MP560 PIXMA MP560 PIXMA..., 4 pc(s), 50 sheets, 4" x 6"

Long summary description Canon PGI-220/CLI-221 Combo + PP-201:
This is an auto-generated long summary of Canon PGI-220/CLI-221 Combo + PP-201 based on the first three specs of the first five spec groups.

Canon PGI-220/CLI-221 Combo + PP-201. Printing colours: Black, Cyan, Magenta, Yellow, Compatibility: PIXMA iP3600 PIXMA iP3600 PIXMA iP4600 PIXMA iP4700 PIXMA MP560 PIXMA MP560 PIXMA MP560 PIXMA.... Quantity per pack: 4 pc(s). Media sheets per package: 50 sheets, Paper dimensions: 4" x 6"

Features
Printing colours
Black, Cyan, Magenta, Yellow
Features
Compatibility
PIXMA iP3600 PIXMA iP3600 PIXMA iP4600 PIXMA iP4700 PIXMA MP560 PIXMA MP560 PIXMA MP560 PIXMA MP620 PIXMA MP620 PIXMA MP620B PIXMA MP620B PIXMA MP640 PIXMA MP640 PIXMA MP640R PIXMA MP640R PIXMA MP980 PIXMA MP980 PIXMA MP990 PIXMA MP990 PIXMA MX860 PIXMA MX860 PIXMA MX870 PIXMA MX870
Packaging data
Quantity per pack
4 pc(s)
Other features
Media sheets per package
50 sheets
Paper dimensions
4" x 6"
Country Distributor
United States 2 distributor(s)