location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung U600 4.9 cm (1.93") 81 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-U600HBA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung U600 4.9 cm (1.93") 81 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 4.9 cm (1.93") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 690 mAh
Long product name Samsung U600 4.9 cm (1.93") 81 g Blue :
The long product name of Samsung U600 4.9 cm (1.93") 81 g Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U600 Bleu saphir
More>>>
Samsung U600 4.9 cm (1.93") 81 g Blue:
The official description of Samsung U600 4.9 cm (1.93") 81 g Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Edition
The Samsung U600 is part of the premium Ultra Edition range, at 10.9mm slim the U600 truly is a feat of mobile engineering. The perfect combination of style and functionality. This sleek, inspirational mobile is equipped with a 3.2 Megapixel camera, auto focus and an amazingly high quality 262K colour screen.

Advanced Music Capabilities
The feature rich U600 plays multiple audio formats including MP3, AAC, AAC+, e-AAC+ and WMA. Utilise the U600's Bluetooth capabilities with a wireless stereo headset, allowing you to remotely control your music player, or transfer your music at lightning fast speeds using USB 2.0. Either way, it’s all music to your ears.

Short summary description Samsung U600 4.9 cm (1.93") 81 g Blue:
This short summary of the Samsung U600 4.9 cm (1.93") 81 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung U600, Slider, 4.9 cm (1.93"), 3 MP, Bluetooth, 690 mAh, Blue

Long summary description Samsung U600 4.9 cm (1.93") 81 g Blue:
This is an auto-generated long summary of Samsung U600 4.9 cm (1.93") 81 g Blue based on the first three specs of the first five spec groups.

Samsung U600. Form factor: Slider. Display diagonal: 4.9 cm (1.93"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 690 mAh, Standby time (2G): 250 h. Weight: 81 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display diagonal *
4.9 cm (1.93")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Image formats supported
GIF, PNG, WBMP
Network
Data network *
Edge
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
176 x 144 pixels
Video compression formats
3gp, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
690 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
81 g
Width
103.2 mm
Depth
49.3 mm
Height
10.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
USB, Bluetooth
Networking type
GSM
Operating frequency
850 / 900 / 1800 / 1900 MHz
Playback formats
MP3 / AAC / AAC+ / e-AAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:57:51
Uk has collected 49 expert reviews for Samsung U600 4.9 cm (1.93") 81 g Blue and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-11-15 22:57:47
Samsung U600 is a mobile phone from Samsung that has a 3.15 megapixel camera. The phone comes in copper gold, garnet red, neutral white, crystal blue, platinum silver, soft black and sapphire blue. Some of its features include an organiser, Yahoo searc...
Good The U600 is so slim (10.9mm thin) it has to run around in the shower to get wet! It’s simple to navigate the phone's menus thanks to a sleek four-way navigation controller and a series of touch-sensitive keys as is the fashion. But quite how it...
Bad Slide open the U600 and you’re met with a swish numerical keypad. Although typically with this form of layout the distinction between keys can lead to embarrassing typing errors. For instance, instead of ‘tentacles’ we typed ‘testi...
Bottom line We love the U600’s styling, features set and above all it’s meagre midriff. This is so skinny it hurts. Hurts that everything else in our lives is so fat. Samsung U600 is tagged with Samsung, mobile phone and auto focus. Select a tag (Samsung...
80%
letsgomobile.org/en
Updated:
2013-11-15 22:57:48
A t the start of this year Samsung introduced a new mobile in their Ultra Edition line at the 3GSM in Barcelona. One of the phones introduced in Barcelona was the Samsung SGH-U600, also known as the Samsun Ultra Edition 10.9. The Samsung U600 is a mobi...
74%
shinyshiny.tv
Updated:
2013-11-15 22:57:48
Susi takes a look at one of Samsungs ultra-slim offerings which exhibits quite a few interesting features in a 10mm slider.
0%
techradar.com
Updated:
2013-11-15 22:57:49
Samsung has hit upon a winning formula of slimline style and functionality, and there seems to be no stopping it in its quest to conquer the ultra-slim sector of the mobile market. The companys groundbreaking Ultra Edition won it many plaudits, thanks...
Good Top notch looks, 3.2-megapixel camera, Smart Search facility...
Bad No 3G, Lack of definition between keys, Fiddly interface...
Bottom line Samsung has hit upon a winning formula of slimline style and functionality, and there seems to be no stopping it in its quest to conquer the ultra-slim sector of the mobile market. The companys groundbreaking Ultra Edition won it many plaudits, thanks...
90%
3g.co.uk
Updated:
2013-11-15 22:57:49
Samsung U600 Review vv See 3Gs best deal on the Samsung U600 - click here7 photos of the Samsung U600 below. Click for larger photos.Photo 1 Samsung U600 Review by 3G.co.uk editorial staff. Samsung has built on the success of the Ultra Edition range l...
85%
ukgamer.com
Updated:
2013-11-15 22:57:49
Ultrathin catwalk models may be frowned upon of late but without a shadow of a doubt ultrathin phones are still the hot ticket. Their last series of phones were already verging on undernourished but latest quartet in Samsungs Ultra Edition II lineup a...
85%
recombu.com
Updated:
2014-04-10 02:34:33
The slim line Samsung U600 continues the current trend of thin waif-like handsets and follows on from the immensely popular ultra-thin D900. At just 10.9mm it’s impressive how many features Samsung has crammed in but has it tried to cram in too much?Wh...
Bottom line Samsung has created yet another ultra-thin handset that packs in lots of features. If you’re looking for a very thin phone then this should be on the list but be warned, the touch sensitive keys can get very annoying. It’s not a great all-rounder, if y...
60%
cgena.com
Updated:
2016-12-29 03:41:34
U600 is a very compact phone. For a slider phone that is just 11mm thick and weighs just 81g, it surely beats its predecessor, the Ultrathin D900, for 2mm thinner. It gives a smart impression of "I mean business" with its misty blue color. Its 34mm by...
0%
Mobile88.com
Updated:
2016-12-29 03:41:34
While moving items between the D500 and U600, i kept moving the sim back and forth and found that the plastic was very slippery and had a little bit of trouble taking off the back cover to get to the sim slot. I ended up keeping the cover off when afte...
0%
cgena.com
Updated:
2013-11-15 22:57:47
U600 is a very compact phone. For a slider phone that is just 11mm thick and weighs just 81g, it surely beats its predecessor, the Ultrathin D900, for 2mm thinner. It gives a smart impression of "I mean business" with its misty blue color. Its 34mm by...
0%
slashphone.com
Updated:
2013-11-15 22:57:48
Lastest News in this categorySamsung Alias Dual-Hinge Flip Phone Reaching Verizon WirelessVerizon Wireless and Samsung announced the Alias by Samsung will be available in mid-April. Cricket Communications Announces Samsung MyShot and SpexCricket Commu...
0%
mobilechoiceuk.com
Updated:
2013-11-15 22:57:48
A record-breaking slim phone with a slick design and some very fine features. top deals for this phone Handset cost: FREE 12 month contractTariff: T-MobileSupplier: e2Save Buy now | Handset cost: FREE 18 month contract, 6 Months FREE by redemption, G...
Good A fabulous looking phone that wont dent your pocket one bit.
Bad The touch-sensitive soft keys just slow things down.
Bottom line A record-breaking slim phone with a slick design and some very fine features.
80%
gsmarena.com
Updated:
2013-11-15 22:57:48
It seems Samsung really takes making sleek looking and ultra thin mobile phones to heart. Its no wonder that the Samsung Ultra lineup has become a significant part of the companys mobile portfolio. We got hold of another Ultra Series II member, the Samsun...
0%
mobileburn.com
Updated:
2013-11-15 22:57:48
Samsung has put a lot of effort lately into its "worlds thinnest" stable of handsets. One of which, the U600 slider, is the subject of Sams latest review. While not finding it to be perfect, Sam comes away from the U600 pleased overall.
Good Design, durable, good camera, good image editor...
Bad Potential text entry issues, inconsistent touch controls, stiff shutter key...
Bottom line With the launch of the Ultra II series, Samsung has reasserted itself as the king of skinny phones. The U600 represents a good balance of miniaturization and functionality. A couple of updates are welcomed: the improved user interface for the camera an...
75%
v3.co.uk
Updated:
2013-11-15 22:57:49
Samsung shaves another millimetre off its latest mobile to create its slimmest slide phone yet...
80%
Mobile88.com
Updated:
2013-11-15 22:57:49
While moving items between the D500 and U600, i kept moving the sim back and forth and found that the plastic was very slippery and had a little bit of trouble taking off the back cover to get to the sim slot. I ended up keeping the cover off when afte...
0%
mobilementalism.com
Updated:
2013-11-15 22:57:49
The Samsung U600 is the latest super-slim phone from Samsung. In fact, its currently the worlds slimmest slider at only 10.9mm. Better still, despite being super thin, it offers features that actually work: a 3.2 megapixel camera with autofocus, for...
0%
trustedreviews.com
Updated:
2013-11-15 22:57:50
If you are after a thin slider phone, then your mind might turn naturally towards the Shine from LG, or Motorola's MOTOKRZR K1 . You might even be drawn to Sony Ericsson's W850i . Varied as they are in size and shape, these sliders show off what the fo...
70%
mobile-review.com US
Updated:
2013-11-15 22:57:50
The company puts much effort into separating its models for 3G and phones for 2.75G, in other words those working on EDGE-enabled GSM networks. Historically, Samsung runs two mobile phone development centers – Gumi and Suwon, which propose different...
0%
recombu.com
Updated:
2013-11-15 22:57:50
The slim line Samsung U600 continues the current trend of thin waif-like handsets and follows on from the immensely popular ultra-thin D900. At just 10.9mm it’s impressive how many features Samsung has crammed in but has it tried to cram in too much?Wh...
Bottom line Samsung has created yet another ultra-thin handset that packs in lots of features. If you’re looking for a very thin phone then this should be on the list but be warned, the touch sensitive keys can get very annoying. It’s not a great all-rounder, if y...
60%