location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP-2900 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Shot LBP-2900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0017B030 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot LBP-2900 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 12 ppm
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB
Long product name Canon Laser Shot LBP-2900 600 x 600 DPI A4 :
The long product name of Canon Laser Shot LBP-2900 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Shot LBP-2900
More>>>
Canon Laser Shot LBP-2900 600 x 600 DPI A4:
The official description of Canon Laser Shot LBP-2900 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The small, stylish Laser Shot LBP2900 produces professional laser prints, quickly and quietly. Extra easy to use, it delivers consistently high quality output thanks to Canon's All-in-One cartridge.

FAST AND AFFORDABLE
The economical Laser Shot LBP2900 prints at a surprisingly fast 12 pages per minute, to deliver documents whenever you want them. There's no warm-up time and no waiting with On-Demand Fixing Technology. What's more, your first print comes out fast, in under 9.3 seconds, thanks to Canon's advanced CAPT & SCoA technologies.

HANDY ALL-IN-ONE CARTRIDGE
Simply replace Canon's unique All-in-One cartridge, containing toner and all essential parts, and your printer is as good as new. There is no mess, no maintenance worries, and you benefit from continuous high quality output for the lifetime of your machine. A single cartridge can print up to 2,000 A4 pages (in accordance with ISO/IEC 19752) plus a special toner-saving mode increases this output significantly to save you even more money.

IMPRESSIVE PRINT QUALITY
Enjoy exceptional laser print quality for all your work. This Laser Shot printer delivers a high 600 x 600 dpi resolution that is enhanced right up to 2400 x 600 dpi equivalent using Automatic Image Refinement. The end result exceeds all expectations, with razor sharp text and crisp, clear graphics.

SMALL, QUIET AND STYLISH
Your compact printer is easy to place, quiet in use and looks stylish in any surrounding. Flexible paper handling and a 150-sheet Multi Purpose Tray offer complete convenience, even when handling high volume workloads.

OPTIONAL NETWORK PRINTING
Workgroups can share laser printing resources. All that is required is an optional AXIS 1650 Print Server, which can be installed quickly and easily, to transform the unit into a truly productive network printer.

CANON TECHNOLOGY FOR EASE & EFFICIENCY
CAPT (Canon Advanced Printing Technology) ensures excellent laser print quality and extra easy operation. It provides a simple Windows graphical interface with a friendly 'sound assist' function, so high-quality, professional documents can be printed effortlessly. SCoA (Smart Compression Architecture) automatically compresses data in the PC before it is sent to the printer. This means that data is processed far faster and less memory is needed in the printer.

Features:
- Fast print speed: 12 pages per minute.
- No warm-up time or waiting - fast first print out.
- All-in-One cartridge: easy to replace, continuous high quality output.
- High laser print quality: 2400 x 600 dpi equivalent with Automatic Image Refinement.

Short summary description Canon Laser Shot LBP-2900 600 x 600 DPI A4:
This short summary of the Canon Laser Shot LBP-2900 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser Shot LBP-2900, Laser, 600 x 600 DPI, A4, 12 ppm

Long summary description Canon Laser Shot LBP-2900 600 x 600 DPI A4:
This is an auto-generated long summary of Canon Laser Shot LBP-2900 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon Laser Shot LBP-2900. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
9.3 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Letter
Ports & interfaces
Optional connectivity
Ethernet
Performance
Internal memory *
2 MB
Performance
Sound pressure level (printing)
48 dB
Power
Power consumption (printing) *
259 W
Power consumption (standby)
2 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.7 kg
Dimensions (WxDxH)
369.8 x 216.7 x 250.5 mm
Other features
Custom media sizes
(76.2 - 215.9mm) - (127.0 - 355.6mm)
Power requirements
220-240V; 50/60Hz
Memory technology
SCoA
Compatible operating systems
Window 98/SE/ME/2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:39
Uk has collected 1 expert review for Canon Laser Shot LBP-2900 600 x 600 DPI A4 and the rating is 74 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
74%
Country Distributor
Nederland 1 distributor(s)