location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM3270SHELF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332257895 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:47:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamps to your DMCS3270XP mobile TV/monitor cart
  • - Provides space for laptop, webcam, Blu-ray player or other audio/video equipment
  • - Height-adjustable black plastic shelf holds up to 11 lb. (4.9 kg)
Warranty: 5-year limited
Long product name Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart :
The long product name of Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart
More>>>
Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart:
The official description of Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add Extra Audio/Video Components to Your Rolling TV/Monitor Cart
This black plastic shelf accessory easily clamps to the sides of your DMCS3270XP mobile cart. The height-adjustable shelf holds up to 11 pounds (4.9 kg), allowing you to add a laptop, webcam, Blu-ray or DVD player or other equipment to your mobile A/V application.

Short summary description Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart:
This short summary of the Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart, Laptop stand, Black, Plastic, 5 kg, RoHS, 335.3 mm

Long summary description Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart:
This is an auto-generated long summary of Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart based on the first three specs of the first five spec groups.

Tripp Lite DM3270SHELF Laptop Shelf for DMCS3270XP Rolling TV/Monitor Cart. Product type: Laptop stand, Product colour: Black, Material: Plastic. Width: 335.3 mm, Depth: 289.6 mm, Height: 429.3 mm. Package width: 342.9 mm, Package depth: 78.7 mm, Package height: 459.7 mm. Master (outer) case width: 360.7 mm, Master (outer) case length: 175.3 mm, Master (outer) case height: 475 mm

Design
Product type *
Laptop stand
Product colour *
Black
Material
Plastic
Non-slip surface
Yes
Maximum weight capacity
5 kg
Certification
RoHS
Weight & dimensions
Width
335.3 mm
Depth
289.6 mm
Height
429.3 mm
Weight
110 g
Packaging data
Package width
342.9 mm
Package depth
78.7 mm
Packaging data
Package height
459.7 mm
Package weight
1.63 kg
Technical details
Country of origin
China
Logistics data
Master (outer) case width
360.7 mm
Master (outer) case length
175.3 mm
Master (outer) case height
475 mm
Master (outer) case gross weight
590 g
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332257892
Harmonized System (HS) code
9403.70.4020
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)