location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX90X21431
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX90X21431
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194632496963 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 12:52:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black :
The long product name of Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to 4 Port USB-A Hub
More>>>
Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
The official description of Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect USB drivers, keyboard, mice, external DVD burners to USB-C notebooks all together. The Lenovo USB-C to 4*USB-A Hub is an extension for USB-C notebook users who use multiple USB devices. Weighing only 42 grams, it’s sleek and easy to fit in your pocket or carry case compartment, so you’ll always have it handy.
Note: Depending on the power capability of the host and the power consumption of the peripheral devices, the hub supports a maximum output current of up to 3 A in total. Depending on many factors such as the processing capability of the host and peripheral devices, file attributes, and other factors related to system configuration and operating environments, the actual data transfer rate may be slower than 5 Gbit/s on USB 3.1 Gen 1 (USB 3.0) connectors, slower than 10 Gbit/s on USB 3.1 Gen 2 connectors, and slower than 20Gbit/s on USB 3.2 connectors.

Short summary description Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This short summary of the Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GX90X21431, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Black, USB 3.2 Gen 2 (3.1 Gen 2) Type-A, CB, FCC, ICES, CE, RCM, VCCI, Ukraine, KCC, 20 - 95%, 233 mm

Long summary description Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This is an auto-generated long summary of Lenovo GX90X21431 laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black based on the first three specs of the first five spec groups.

Lenovo GX90X21431. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Product colour: Black, Hub interfaces: USB 3.2 Gen 2 (3.1 Gen 2) Type-A, Certification: CB, FCC, ICES, CE, RCM, VCCI, Ukraine, KCC. Width: 233 mm, Depth: 37 mm, Height: 12 mm. Package width: 201 mm, Package depth: 90 mm, Package height: 25 mm. Cable length: 0.1 m, Maximum operating temperature: 40 °C

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
Performance
Product colour *
Black
Hub interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A
Certification
CB, FCC, ICES, CE, RCM, VCCI, Ukraine, KCC
Operational conditions
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
233 mm
Weight & dimensions
Depth
37 mm
Height
12 mm
Weight
42 g
Packaging data
Package width
201 mm
Package depth
90 mm
Package height
25 mm
Package weight
96 g
Other features
Cable length
0.1 m
Maximum operating temperature
40 °C
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)