HP logo

HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142834
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8350U (6MB Cache, 1.7GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 Touch
  • - 16GB (2133MHz) & 256GB SSD
Long product name HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

Intel Core i5-8350U (6MB Cache, 1.7GHz), 16GB, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 Touch, Intel UHD Graphics 620, Webcam, Windows 10 Pro 64-bit

HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

Designed for success
The number of devices you need to make an impact is one. Create and present your vision of success on the HP EliteBook x360 1030 with four use modes to get work done, share content, and enjoy some downtime.

Short summary description HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP EliteBook x360 1030 G3, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP EliteBook x360 1030 G3. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.