location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi True Wireless Earbuds Basic 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi True Wireless Earbuds Basic 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4272GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177720482
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1694147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2024 22:50:34
The date of the most recent change of this product data-sheet in Icecat.
Xiaomi BHR4272GL user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xiaomi Mi True Wireless Earbuds Basic 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pick up and use
  • - Seamlessly switch between single-ear and double-ear
  • - 12-hour-long battery life
Long product name Xiaomi Mi True Wireless Earbuds Basic 2 :
The long product name of Xiaomi Mi True Wireless Earbuds Basic 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth 5.0, AVRCP/HSP/HFP/A2DP, 43mAh/300mAh, 10 m max, Black
More>>>
Short summary description Xiaomi Mi True Wireless Earbuds Basic 2:
This short summary of the Xiaomi Mi True Wireless Earbuds Basic 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Xiaomi Mi True Wireless Earbuds Basic 2, True Wireless Stereo (TWS), Calls/Music, Headset, Black

Long summary description Xiaomi Mi True Wireless Earbuds Basic 2:
This is an auto-generated long summary of Xiaomi Mi True Wireless Earbuds Basic 2 based on the first three specs of the first five spec groups.

Xiaomi Mi True Wireless Earbuds Basic 2. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Product colour: Black

Pick up and connect. Put in and use
Pick up and connect. Put in and use

Incredibly simple to use, the Mi True Wireless Earbuds Basic 2 are ready to use as soon as you take them out of the charging case. Just put them in your ears and your audio experience awaits you.

Free and seamless switching between single-ear and double-ear
Free and seamless switching between single-ear and double-ear

The Mi True Wireless Earbuds Basic 2 optimize the way the left and right earphones are connected. With no restriction on primary and secondary devices, you can switch between single-ear and double-ear seamlessly.
Put in one earphone for mono sound and then put in the other to automatically resume stereo sound with no need to pair again.

Bluetooth 5.0 High performance with faster, more stable connections
Bluetooth 5.0 High performance with faster, more stable connections

The Mi True Wireless Earbuds Basic 2 are equipped with the latest Bluetooth 5.0 chip, which has a data transmission speed two times faster than the previous generation as well as faster and more stable connections. That's what the newest generation should look like.

Better for listening to music and clearer calls
Better for listening to music and clearer calls

The 7.2-mm sound unit has medium and low frequencies after repeated tuning by acoustic experts coupled with DSP noise cancellation technology, which filters out ambient noise, and provides you with crystal-clear sound quality.

Physical button to avoid misoperation One button to activate multiple functions
Physical button to avoid misoperation One button to activate multiple functions

Simply control music and calls with one button, activate the voice assistant by pressing either earphone twice and access navigation at any time.

4.1 g light weight
4.1 g light weight

Three sizes of earbuds for secure and comfortable wear.

12-hour-long battery life
12-hour-long battery life

Can be used continuously for approximately 4 hours after a full charge and for approximately 12 hours together with the charging case.

Brand Image Product code Product Stock Price from
Xiaomi

Xiaomi Mi In-Ear Headphones Basic
(show image)
HSEJ03JY Mi In-Ear Headphones Basic 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
España 2 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)