location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405XL DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T05H44010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946672229
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 13:50:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Supply type: Single pack
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow :
The long product name of Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Yellow 405XL DURABrite Ultra Ink
More>>>
Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
The official description of Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SINGLEPACK MAGENTA 405XL DURABRITE ULTRA INK
Epson's DURABrite Ultra Ink is ideal for producing laser-like, business documents. Thanks to its all-pigment ink system, documents are water, smudge and highlighter resistant and its quick-drying properties make it perfect for duplex printing and there’s an affordable cartridge to suit every type of user with both standard and XL sizes available. Find it easily in store by looking for the Suitcase image.

Reduce your printing costs with XL inks
Take advantage of the cost-effective DURABrite Ultra Inks. Offering great value, the inks are supplied individually so you only ever have to replace the colour used. Plus with XL cartridges, you can print up to 1,100 black and 1,100 colour pages1. Black XXL cartridges are also available for A3 printer models with a yield of 2,200 pages1.

Meet the range
Our all-pigment DURABrite Ultra Ink creates sharp, long-lasting and robust documents that are water, smudge and highlighter resistant. They’re also quick-drying, which minimises the risk of smudging when printing on both sides.

Optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This short summary of the Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 405XL DURABrite Ultra Ink, High (XL) Yield, Yellow, Pigment-based ink, 14.7 ml, 1 pc(s), Single pack

Long summary description Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This is an auto-generated long summary of Epson 405XL DURABrite Ultra Ink ink cartridge 1 pc(s) Original High (XL) Yield Yellow based on the first three specs of the first five spec groups.

Epson 405XL DURABrite Ultra Ink. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Colour ink volume: 14.7 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
WorkForce Pro WF-3820DWF WorkForce Pro WF-3825DWF WorkForce Pro WF-4820DWF WorkForce Pro WF-4825DWF Epson WorkForce Pro WF-4830DTWF WorkForce WF-7830DTWF WorkForce WF-7835DTWF WorkForce WF-7840DTWF
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
14.7 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Epson
Features
Supply type *
Single pack
Country of origin
China
Weight & dimensions
Package width
32 mm
Package depth
98 mm
Package height
142 mm
Package weight
60 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946690780
Logistics data
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Minimum order quantity
8 pc(s)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Portugal 2 distributor(s)
Danmark 2 distributor(s)