location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1842 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1842
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1842 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011818 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:33:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN CS1842 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1842 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One USB keyboard, mouse and two HDMI monitors control two HDMI computers and share two USB peripherals
  • - Supports Quad Display by connecting two Dual Display KVM switches
  • - Video DynaSync™ – an exclusive ATEN technology that optimizes display resolution, speeds up switching between systems, and ensures that windows opened on an extended desktop will not revert to their default configurations on the main display when switching between ports
  • - Supports superior video quality – 4K UHD (3840 x 2160 @ 60Hz) and 4K DCI (4096 x 2160 @ 60Hz)
  • - Computer selection via pushbuttons, hotkeys, mouse1, remote port selector, and RS-232 commands2
  • - Built-in 2-port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • - Supports console keyboard emulation / bypass feature
  • - Supports console mouse emulation / bypass feature
  • - Independent switching of KVM, USB peripheral, and stereo audio focus3
  • - Multilingual keyboard mapping – supports English, French, Japanese, and German keyboards
  • - HDMI 2.0 compliant; HDCP 2.2 compliant
  • - Supports HD audio3
  • - Power on detection
  • - Auto Scan Mode for monitoring all computers
  • - Firmware upgradable
  • - Note:
  • - 1. Mouse port switching is only supported under mouse emulation mode and by USB 3-key wheel mice.
  • - 2. Slide the DCC switch to the s position to allow the KVM switch to receive RS-232 commands via an RJ-45-to-DB-9 cable. Please refer to the CS1842/CS1844 user manual.
  • - 3. HD audio through HDMI channel cannot be switched independently.
Long product name ATEN CS1842 KVM switch Rack mounting Black :
The long product name of ATEN CS1842 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB 3.0 4K HDMI Dual Display KVMP™ Switch
More>>>
ATEN CS1842 KVM switch Rack mounting Black:
The official description of ATEN CS1842 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN CS1842 Dual Display KVMP™ Switch presents a valuable solution for desktop workstation with instant and effortless access to two HDMI interface computers from a single USB keyboard, mouse and two HDMI monitors; to meet users’ needs, the CS1842 is compliant with HDMI 2.0 standard and supports superior video quality up to 4K DCI (4096 x 2160 @ 60Hz), offering the most stunning and vivid visuals.

In addition, with patented ATEN technology – Video DynaSync™, the CS1842 provides optimized display resolution and accelerates switching between systems. Considering immediate data sharing, a built-in USB 3.1 Gen 1 hub delivers data transfer rates up to 5 Gbps, allowing you to speed up operations and share USB peripherals efficiently.

For requirements of more displays to monitor, users can daisy-chain two CS1842 for up to four displays to multitask easily and process tremendous information. Besides, a remote port selector is available for quick and streamlined port selection apart from pushbuttons, hotkeys and mouse port switching.

As a feature-rich KVM switch, the CS1842 is especially suitable for users who need to perform multiple tasks smoothly at CGI work, graphic design, video post production, and CAD engineering.

Short summary description ATEN CS1842 KVM switch Rack mounting Black:
This short summary of the ATEN CS1842 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1842, 4096 x 2160 pixels, 4K Ultra HD, Rack mounting, 3.17 W, 1U, Black

Long summary description ATEN CS1842 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CS1842 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CS1842. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Scan interval: 1,99 s. Product colour: Black, Rack capacity: 1U. Power source: AC, Input voltage: 12 V, Power consumption (typical): 3.17 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
4
Console ports *
3.5mm headphone, 3.5mm mic, HDMI, USB A
USB hub
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
USB connector type
USB Type-A, USB Type-B
Audio connections
Yes
DC-in jack
Yes
Performance
HD type *
4K Ultra HD
Maximum resolution *
4096 x 2160 pixels
Scan interval
1, 99 s
Daisy chain
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Design
Product colour *
Black
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Power source
AC
Input voltage
12 V
Power consumption (typical)
3.17 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
335 mm
Depth
160.5 mm
Height
44 mm
Weight
1.6 kg
Brand Image Product code Product Stock Price from
ATEN CS1844 KVM switch Black ATEN CS1844 KVM switch Black
(show image)
CS1844 CS1844 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM1284 KVM switch Rack mounting Black ATEN CM1284 KVM switch Rack mounting Black
(show image)
CM1284 CM1284 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8950T KVM switch ATEN KE8950T KVM switch
(show image)
KE8950T KE8950T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)