location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AORUS K1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AORUS K1 show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RGB Fusion 2.0 – 16.7M colors synchronize with other AORUS devices
  • - Superior Cherry MX mechanical gaming key-switch
  • - On-the-fly multimedia and backlight control
  • - All key programmable with on-board memory
  • - Full-range anti-ghosting capability
  • - Cable management
Long product name GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black :
The long product name of GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mechanical keyboard, USB 2.0, AORUS Engine, 1000Hz, RGB
More>>>
GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black:
The official description of GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SUPERIOR CHERRY
MX GAMING KEY-SWITCH

Cherry RED key provides superior key response and an optimized actuation force. Reduced key actuation distance of 2mm improves keyboard response time while remaining whisper silent during operation.

RGB FUSION 2.0
With 16.7M customizable color options and numerous lighting effects, you can set for each key or synchronize with other AORUS devices.

ALL KEY PROGRAMMABLE
WITH ON-BOARD MEMORY

It is easy to set any key to any macro or combination you want. And with on board memory, you can set almost unlimited profiles.

FULL-RANGE ANTI-GHOSTING CAPABILITY
Utilizing the revolutionary Anti-Ghosting Matrix key-switch design, AORUS K1 provides Anti-Ghosting across all areas of the keyboard. (N-Key Rollover) Dominate the competition with the advantage and versatility of being able to input multiple keystrokes at once.
*supports 64 simultaneous key presses via USB connection.

ON-THE-FLY MULTIMEDIA AND BACKLIGHT CONTROL
The convenient function hotkeys offer instant media control and allow you to adjust the keyboard backlighting scheme with ease.

Short summary description GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black:
This short summary of the GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE AORUS K1, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black:
This is an auto-generated long summary of GIGABYTE AORUS K1 keyboard Gaming USB QWERTY English Black based on the first three specs of the first five spec groups.

GIGABYTE AORUS K1. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black

Keyboard
Keyboard key switch technology
Cherry MX Red
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
100 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
22
Key travel distance
4 mm
Actuation force
45 g
Polling rate
1000 Hz
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Multicolour
Adjustable backlight
Yes
Keyboard style
Straight
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
No
Headset
Headset included
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Keyboard dimensions (WxDxH)
440 x 130 x 40 mm
Keyboard weight
1.12 kg
Country Distributor
Danmark 2 distributor(s)
Australia 1 distributor(s)