location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZC69AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122352196 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 621094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 02:01:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 953 Ink Cartridges deliver legendary HP print quality.
  • - HP 953 ink cartridges work with: HP OfficeJet Pro 7720, 7730, 7740, 8210, 8730
  • - 1 Black (~900 pages), 1 Cyan (~630 pages), 1 Magenta (~630 pages), 1 Yellow (~630 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Print with cartridges that are designed to conserve resources. Take advantage of easy recycling and minimal packaging to help reduce the time it takes to manage your environmental impact.
  • - Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.
  • - Depend on Original HP 953 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 4 ink cartridges: 1 standard black, and 1 each standard cyan, magenta, yellow
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges :
The long product name of HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
The official description of HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large workgroups who need dependable performance for affordable, professional-quality printing, page after page.

Count on professional-quality documents. Original HP ink cartridges provide impressive reliability for dependable performance, consistent page yields, and standout results. Save time and money when you buy a complete set of inks in one convenient pack.[1]

Short summary description HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
This short summary of the HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 20 ml, 9 ml

Long summary description HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
This is an auto-generated long summary of HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 20 ml, Supply type: Combo pack, Colour ink page yield: 630 pages, Colour ink volume: 9 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 900 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP 953 ink cartridges work with: HP OfficeJet Pro 7720, 7730, 7740, 8210, 8730
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
20 ml
Colour ink volume
9 ml
Black ink page yield *
900 pages
Colour ink page yield *
630 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
123 mm
Depth
48.5 mm
Weight & dimensions
Height
171 mm
Weight
181 g
Package width
123 mm
Package depth
48.5 mm
Package height
171 mm
Package weight
226 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
195122352202
Technical details
Box contents
4 ink cartridges: 1 standard black, and 1 each standard cyan, magenta, yellow
Pallet net height
120 cm
Pallet net length
80 cm
Pallet net width
103.9 cm
Pallet net weight
198.3 kg
Logistics data
Products per pallet
720 pc(s)
Master (outer) cases per pallet
60 pc(s)
Pallet gross weight
198.32 g
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
2.97 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1039 mm
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 3 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 953 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
Disclaimer

[1] HP Black/Cyan/Magenta/Yellow Original HP ink cartridges, in a value pack compared to Manufacturers Recommended Street Price (MRSP) sold separately. Savings can vary by reseller.
[1] HP Black/Cyan/Magenta/Yellow Original HP ink cartridges, in a value pack compared to Manufacturers Recommended Street Price (MRSP) sold separately. Savings can vary by reseller.