Canon logo

Canon EOS 30D + EF-S 17-85mm + Flash 8.2 MP CMOS Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44332
Info modified on:
04 Apr 2019, 07:40:17
Long product name Canon EOS 30D + EF-S 17-85mm + Flash 8.2 MP CMOS Black:

EOS 30D + EF-S 17-85mm + Flash

Canon EOS 30D + EF-S 17-85mm + Flash 8.2 MP CMOS Black:

Realise your photographic vision with the EOS 30D. Speed and precision in a tough magnesium alloy body, with access to over 60 EF lenses and the range of EOS accessories for unlimited creativity.

Features
- 8.2 MP CMOS sensor
- 5fps, 30 JPEG image burst
- 2.5" LCD
- Picture Style image processing
- Spot metering & 9-point AF
- DIGIC II
- Digital Photo Professional software
- Magnesium alloy body
- Compatible with all EF/EF-S lenses and EX Speedlite flashes
- Connectivity

Designed to inspire. Built to last.

CMOS sensor
An 8.2 Megapixel CMOS sensor provides the sensitivity needed for clean, detailed images with fine colour gradation. Large sensor pixels allow for wide dynamic range and reduced noise at higher ISO speeds. The 22.5 x 15mm sensor size adds an effective 1.6x increase to the focal length of EF lenses, extending reach at the telephoto end.

5 fps shooting
The camera delivers fast 5 fps shooting for continuous bursts of up to 30 large JPEG images (11 in RAW). A new 3 fps shooting mode provides greater control for variable-speed sequences.

Large LCD
Illuminated by 6 LEDs, the bright 2.5" 230K pixel LCD is viewable from 85° in almost all directions.

Picture Style
Picture Style pre-sets provide easy control over image processing parameters. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Sharpness, contrast, colour tone and saturation are adjustable within each pre-set.

Spot metering
Spot metering allows you to base the optimal exposure value on a concentrated spot (3.5%) in the scene - useful in high-contrast scenes where precise metering control is required.

High precision 9-point wide-area AF
Select from one of nine fixed focusing points across the scene for fast, accurate focusing even with off-centre subjects and 'rule-of-thirds' compositions.

DIGIC II
DIGIC II renders colours with precision and accuracy. Fast and efficient, DIGIC II prolongs battery life* and delivers instant 0.15 second start up time.

Digital Photo Professional software
The Digital Photo Professional software permits high-speed processing of lossless RAW images.

Magnesium alloy body
A compact magnesium alloy body provides durability while keeping the camera's weight down to 700 grams.

EF lenses and accessories
The EOS 30D is compatible with over 60 EF lenses (including the EF-S Series) and all EX Series Speedlite flash units. The E-TTL II flash algorithm passes key shooting data from compatible EF lenses - such as focal length, point of focus and distance information - to the Speedlites for consistently accurate flash exposures. Untethered shooting is possible with the optional Wireless File Transmitter WFT-E1.

Connectivity
Video Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.

EF-S 17-85mm f/4-5.6 IS USM

Real freedom of framing in a lightweight, compact and fast-focusing lens. The EF-S 17-85mm f/4-5.6 IS USM is an excellent all-purpose lens for EF-S mount EOS cameras.

One lens. Many opportunities.
The EF-S 17-85mm f/4-5.6 IS USM provides an effective focal length range of approximately 27-136mm in 35mm format. This provides plenty of framing options, making it the perfect all-purpose lens that allows you to express your creativity in a vast range of shooting situations.

Light and fast
The small size and low weight of the EF-S 17-85mm f/4-5.6 IS USM make it ideal for fast moving photography and travel, where it is not practical to carry around a heavy bag of kit. Its ring-type USM works in concert with EF-S mount EOS cameras to provide super-fast, precision auto focusing and predictive tracking - with full manual override available at any time.

Go steady
Image Stabilizer technology compensates for a full three stops, giving the lens an effective maximum aperture of f1.4-2.0; excellent for hand-held and low light photography.

Designed for digital
Designed specifically for digital photography, the lens has specially shaped lens elements and Super Spectra coatings to suppress ghosting and flare, which can be caused by reflections off digital camera sensors. An exclusive optional lens hood can further reduce the incidence of flare.

Background blur
A circular aperture provides a pleasing background blur when shooting with a wide aperture; ideal for creating a sense of depth and getting your subject or model to stand out from the background.

Short summary description Canon EOS 30D + EF-S 17-85mm + Flash 8.2 MP CMOS Black:

Canon EOS 30D + EF-S 17-85mm + Flash, 8.2 MP, CMOS, 0.2x, Black

Long summary description Canon EOS 30D + EF-S 17-85mm + Flash 8.2 MP CMOS Black:

Canon EOS 30D + EF-S 17-85mm + Flash. Megapixel (approx.): 8.2 MP, Sensor type: CMOS. Optical zoom: 0.2x, Focal length range: 17 - 85 mm. Display diagonal: 6.35 cm (2.5"). PictBridge. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.