location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 4K Sheet HC Paper Tray/Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide 4K Sheet HC Paper Tray/Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9UW03A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850041174 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:20:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PageWide 4K Sheet HC Paper Tray/Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 4000 sheets
  • - Brand compatibility: HP
Warranty: One-year limited warranty. For more information please visit http://www.support.hp.com.
Long product name HP PageWide 4K Sheet HC Paper Tray/Stand :
The long product name of HP PageWide 4K Sheet HC Paper Tray/Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide 4K Sheet HC Paper Tray/Stand
More>>>
HP PageWide 4K Sheet HC Paper Tray/Stand:
The official description of HP PageWide 4K Sheet HC Paper Tray/Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase productivity and enjoy extra paper capacity, all while reducing user intervention

Short summary description HP PageWide 4K Sheet HC Paper Tray/Stand:
This short summary of the HP PageWide 4K Sheet HC Paper Tray/Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide 4K Sheet HC Paper Tray/Stand, Paper tray, HP, HP PageWide, 4000 sheets, Malaysia, 616 mm

Long summary description HP PageWide 4K Sheet HC Paper Tray/Stand:
This is an auto-generated long summary of HP PageWide 4K Sheet HC Paper Tray/Stand based on the first three specs of the first five spec groups.

HP PageWide 4K Sheet HC Paper Tray/Stand. Type: Paper tray, Brand compatibility: HP, Compatibility: HP PageWide. Width: 616 mm, Depth: 643 mm, Height: 440 mm. Package width: 790 mm, Package depth: 760 mm, Package height: 588 mm. Products per pallet: 1 pc(s), Layers per pallet: 1 pc(s), Pallet gross weight: 73.36 g. Pallet dimensions (W x D x H): 790 x 760 x 715 mm, Pallet weight (imperial): 73.4 kg (161.8 lbs)

Features
Type *
Paper tray
Brand compatibility *
HP
Compatibility *
HP PageWide
Maximum capacity
4000 sheets
Country of origin
Malaysia
Weight & dimensions
Width
616 mm
Depth
643 mm
Height
440 mm
Weight
43.8 kg
Packaging data
Package width
790 mm
Package depth
760 mm
Package height
588 mm
Packaging data
Package weight
52.5 kg
Brand-specific features
HP GTIN (EAN/UPC)
194850041174
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Logistics data
Pallet dimensions (W x D x H)
790 x 760 x 715 mm
Products per pallet
1 pc(s)
Pallet weight (imperial)
73.4 kg (161.8 lbs)
Layers per pallet
1 pc(s)
Pallet gross weight
73.36 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
Australia 1 distributor(s)