location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 3x550 sheet Paper Tray/Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide 3x550 sheet Paper Tray/Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9UW02A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850041167 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:03:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PageWide 3x550 sheet Paper Tray/Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - Brand compatibility: HP
  • - White
Warranty: One-year limited warranty. For more information please visit http://www.support.hp.com.
Long product name HP PageWide 3x550 sheet Paper Tray/Stand :
The long product name of HP PageWide 3x550 sheet Paper Tray/Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide 3x550 sheet Paper Tray/Stand
More>>>
HP PageWide 3x550 sheet Paper Tray/Stand:
The official description of HP PageWide 3x550 sheet Paper Tray/Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase productivity and enjoy extra paper capacity, all while reducing user intervention

Short summary description HP PageWide 3x550 sheet Paper Tray/Stand:
This short summary of the HP PageWide 3x550 sheet Paper Tray/Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide 3x550 sheet Paper Tray/Stand, Paper tray, HP, HP PageWide Managed Color MFP E776dn Base Printer; HP PageWide Managed Color MFP E776dns Base..., White, 616 mm, 643 mm

Long summary description HP PageWide 3x550 sheet Paper Tray/Stand:
This is an auto-generated long summary of HP PageWide 3x550 sheet Paper Tray/Stand based on the first three specs of the first five spec groups.

HP PageWide 3x550 sheet Paper Tray/Stand. Type: Paper tray, Brand compatibility: HP, Compatibility: HP PageWide Managed Color MFP E776dn Base Printer; HP PageWide Managed Color MFP E776dns Base.... Width: 616 mm, Depth: 643 mm, Height: 440 mm. Package width: 790 mm, Package depth: 760 mm, Package height: 588 mm. Products per pallet: 4 pc(s), Layers per pallet: 4 pc(s), Pallet gross weight: 203.72 g. Pallet dimensions (W x D x H): 790 x 760 x 2479 mm, Pallet weight (imperial): 203.7 kg (449.1 lbs)

Features
Type *
Paper tray
Brand compatibility *
HP
Features
Compatibility *
HP PageWide Managed Color MFP E776dn Base Printer; HP PageWide Managed Color MFP E776dns Base Printer; HP PageWide Managed Color Flow MFP E776z Base Printer; HP PageWide Managed Color Flow MFP E776zs Base Printer; HP PageWide Managed Color Flow MFP E776z+ Base Printer; HP PageWide Managed Color MFP P779dn Base Printer; HP PageWide Managed Color MFP P779dns Base Printer; HP PageWide Managed Color MFP E77660dns; HP PageWide Color MFP 774dn; HP PageWide Color MFP 774dns; HP PageWide Color MFP 779dn; HP PageWide Color MFP 779dns; HP PageWide Color 755dn; HP PageWide Managed Color Flow MFP E77660z; HP PageWide Enterprise Color 765dn; HP PageWide Managed Color E75160dn; HP PageWide Managed Color Flow MFP E77660zs; HP PageWide Managed Color Flow MFP E77650z; HP PageWide Enterprise Color MFP 780dn; HP PageWide Enterprise Color MFP 780dns; HP PageWide Enterprise Color Flow MFP 785f; HP PageWide Enterprise Color Flow MFP 785zs; HP PageWide Managed Color MFP E77650dn; HP PageWide Managed Color Flow MFP E77650zs; HP PageWide Pro 772dw Multifunction Printer;HP PageWide Managed P77740dw Multifunction Printer;HP PageWide Managed P77750z Multifunction Printer;HP PageWide Managed P77760z Multifunction Printer;HP PageWide Managed P77740z Multifunction Printer;HP PageWide Pro 750dn Printer;HP PageWide Managed P75050dn;HP PageWide Pro 750dw;HP PageWide Managed P75050dw;HP PageWide Managed Color P75250dn; HP PageWide Pro 772dn Multifunction Printer;HP PageWide Pro 777z Multifunction Printer;HP PageWide Managed P77740dn Multifunction Printer;HP PageWide Managed Color MFP P77440dn; HP PageWide Managed Color MFP P77950dn; HP PageWide Managed Color MFP P77960dn; HP PageWide Managed Color MFP P77940dns; HP PageWide Managed Color MFP P77940dn+; HP PageWide Managed Color MFP P77950dns; HP PageWide Managed Color MFP P77960dns; HP PageWide Enterprise Color Flow MFP 785z+; HP PageWide Managed Color Flow MFP E77650z+; HP PageWide Managed Color MFP E77660dn; HP PageWide Managed Color Flow MFP E77660z+; HP PageWide Managed Color MFP E77650dns
Product colour
White
Weight & dimensions
Width
616 mm
Depth
643 mm
Height
440 mm
Weight
37 kg
Packaging data
Package width
790 mm
Package depth
760 mm
Package height
588 mm
Package weight
45.7 kg
Brand-specific features
HP GTIN (EAN/UPC)
194850041167
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Logistics data
Pallet dimensions (W x D x H)
790 x 760 x 2479 mm
Products per pallet
4 pc(s)
Pallet weight (imperial)
203.7 kg (449.1 lbs)
Layers per pallet
4 pc(s)
Pallet gross weight
203.72 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)