location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Rechargeable 950MK Mouse and Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Rechargeable 950MK Mouse and Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3M165AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850762420 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 513873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 22:00:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Wireless Rechargeable 950MK Mouse and Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy accurate, distraction-free inputs and content navigation from a redesigned, anodized, aluminum-trimmed keyboard with ultra-quiet scissor keys and a high-performance, soft-touch mouse that resists fingerprints and naturally fits either hand.
  • - Save USB ports with a single HP Link-5 dongle that supports connecting up to five compatible devices. Expand your workspace with devices that work up to 30 ft (10 m) away from your laptop through a USB nano-receiver.
  • - Work without worry with fast-charging batteries that you can conveniently recharge at your laptop, while you work, with the included USB cables. Intelligent standby modes conserve battery life and handy LED indicators alert you to recharge.
  • - Get the reassurance of a one-year limited warranty.
  • - Feel good knowing you can safely clean your keyboard and mouse with everyday disinfecting wipes as HP keyboards and mice have been tested up to 1,000 wipes.[1]
Warranty: One-year limited warranty.
Long product name HP Wireless Rechargeable 950MK Mouse and Keyboard :
The long product name of HP Wireless Rechargeable 950MK Mouse and Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Rechargeable 950MK Mouse and Keyboard
More>>>
HP Wireless Rechargeable 950MK Mouse and Keyboard:
The official description of HP Wireless Rechargeable 950MK Mouse and Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A perfect productivity pairing with your HP premium laptop
Experience clutter-free productivity, simple, streamlined connectivity, and fast out-of-the-box HP Link-5 plug and play setup with the elegant HP Wireless Rechargeable 950MK Mouse and Keyboard.

Short summary description HP Wireless Rechargeable 950MK Mouse and Keyboard:
This short summary of the HP Wireless Rechargeable 950MK Mouse and Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Rechargeable 950MK Mouse and Keyboard, Full-size (100%), Wireless, RF Wireless, Mechanical, Black, Mouse included

Long summary description HP Wireless Rechargeable 950MK Mouse and Keyboard:
This is an auto-generated long summary of HP Wireless Rechargeable 950MK Mouse and Keyboard based on the first three specs of the first five spec groups.

HP Wireless Rechargeable 950MK Mouse and Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: Black. Mouse included

Enhance your productivity in style

Enjoy accurate, distraction-free inputs and content navigation from a redesigned, anodized, aluminum-trimmed keyboard with ultra-quiet scissor keys and a high-performance, soft-touch mouse that resists fingerprints and naturally fits either hand.

Free up ports with single dongle solution

Save USB ports with a single HP Link-5 dongle that supports connecting up to five compatible devices. Expand your workspace with devices that work up to 30 ft (10 m) away from your laptop through a USB nano-receiver.

Rechargeable solution keeps you ready at a moment’s notice

Work without worry with fast-charging batteries that you can conveniently recharge at your laptop, while you work, with the included USB cables. Intelligent standby modes conserve battery life and handy LED indicators alert you to recharge.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Features
Wireless range
10 m
Power
Power source type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Service life of battery
3 month(s)
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Mouse
Movement resolution
1200 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 194850762291; (ABU) 194850762338
HP GTIN (EAN/UPC)
194850762291, 194850762338
Weight & dimensions
Keyboard dimensions (WxDxH)
433 x 141 x 13.2 mm
Keyboard weight
434 g
Mouse dimensions (WxDxH)
107 x 67 x 38.7 mm
Mouse weight
100 g
Weight
430 g
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 3 distributor(s)
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)