location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOCODEWDBL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491392
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 02:17:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
R-Go Tools RGOCODEWDBL user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With break indicator
  • - Compact model
  • - Thin design
  • - Light keystroke for minimum muscle strain
  • - Easy to carry
Long product name R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black :
The long product name of R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGOCODEWDBL
More>>>
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black:
The official description of R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact keyboard has all the ergonomic features for healthy typing. The compact design ensures that your hands always remain within shoulder width when using keyboard and mouse simultaneously. The light keystroke reduces muscle tension while typing. The keyboard is ultra thin, so your hands and wrists are in a relaxed, natural position while typing. This ensures better blood flow to your hands.

The R-Go Compact Break keyboard indicates with LED colour signals when it is time to take a break. As you type, the light changes colour, like a traffic light. When the light turns green, it means you are working healthily. Orange indicates it is time for a short break and red that you have been working too long. Taking short breaks during your working day will increase your concentration, prevent strain injuries and keep you fit during your working day.

This product works together with the R-Go Break Software that won the Benelux Office Products Award 2021. Download the free Break LED controller here.

Short summary description R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black:
This short summary of the R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black, Mini, Wired, USB, QWERTY, Black

Long summary description R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black:
This is an auto-generated long summary of R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black based on the first three specs of the first five spec groups.

R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (DE), wired, black. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.5 m. Product colour: Black

Helps you remember to take breaks
Helps you remember to take breaks

The R-Go Compact Break keyboard includes a break indicator in the form of an LED light. This is controlled directly by the R-Go Break Software. The indicator shows how healthy you are working and changes colour, like a traffic light. When the light turns green, it means you are working healthily. Orange indicates it is time for a short break and red indicates you have skipped a break. This gives you pleasant and positive feedback on your break behaviour.

Ergonomic compact typing
Ergonomic compact typing

This compact keyboard ensures that your hands are always within shoulder width when using the keyboard and mouse simultaneously. This natural posture brings relaxation to the shoulders. Ideal to combine with the R-Go Numpad Break. The R-Go Compact Break is easy to take with you, so you can work healthily anywhere!

Thin keyboard with light keystroke
Thin keyboard with light keystroke

The Compact Break keyboard has an ultra-thin design. As a result, the blood vessels and tendons in the wrists are not oppressed while typing. The keys have a special scissor mechanism so the keystroke is very light and you need less strenght to type.

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Windows keys
Yes
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
No
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Material
Aluminium, Plastic
Built-in display
No
LED indicators
Power
Features
USB connector type
USB Type-C
Cable length
1.5 m
Retractable cable
No
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
139 x 285 x 9 mm
Keyboard weight
310 g
Weight
310 g
Packaging data
Package width
145 mm
Package depth
300 mm
Package height
30 mm
Package weight
442 g
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
285 mm
Height
9 mm
Width
139 mm
Warranty period
2 year(s)
Logistics data
Harmonized System (HS) code
84716060
Products per master (outer) case
20 pc(s)
Master (outer) case width
315 mm
Master (outer) case length
330 mm
Master (outer) case height
315 mm
Master (outer) case gross weight
9.34 kg
Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, white R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, white
(show image)
RGOCOCHWLWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, black
(show image)
RGOCOCHWLBL Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, white R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, white
(show image)
RGOSBBEWLWH Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), wired, white R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), wired, white
(show image)
RGOCOBEWDWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), wired, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, black
(show image)
RGOSBBEWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, white R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, white
(show image)
RGOSBUKWLWH Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, black
(show image)
RGOSBUKWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), Bluetooth, white R-Go Tools Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), Bluetooth, white
(show image)
RGOCOBEWLWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTZ (DE), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTZ (DE), Bluetooth, black
(show image)
RGOSBDEWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTZ (DE), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (US), Bluetooth, black R-Go Tools Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (US), Bluetooth, black
(show image)
RGOSBUSWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (US), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)
Danmark 1 distributor(s)