location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U437-001-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253903 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 09:01:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adds a 3.5 mm headphone/mic port to a device that comes without a stereo audio jack
  • - USB-C PD 3.0 port supports 20V 3A (60W) power output for charging connected device
  • - Compact aluminum housing fits into a laptop bag for easy listening anywhere
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for speedy installation
Warranty: 3-year limited
Long product name Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver :
The long product name of Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver
More>>>
Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver:
The official description of Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3.5 mm Audio Adapter Connects to Your Computer’s USB-C Port
This USB Type-C to Stereo Audio Adapter allows you to connect a stereo microphone, earbuds, headphones or speakers to your MacBook Pro, Windows laptop, Chromebook or other device with a USB-C port. Not only does this adapter allow you to bypass a defective sound card or 3.5 mm headphone jack, it also lets you connect to a device that offers only USB-C ports. The adapter converts digital high-resolution audio to analog to maintain a crisp, lively sound.

PD Charging Port Charges Connected Device via AC Wall Charger
The USB-C Power Delivery port supports power output up to 20V 3A (60W), which is sufficient for charging the connected source device more quickly than other chargers. Just connect the device’s AC wall charger to the USB-C PD port. By connecting both the USB-C PD and 3.5 mm audio ports at the same time, you can listen to your tunes or record a podcast without using precious battery power.

Built-In USB-C Cable Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C port in either direction for a fumble-free connection every time.

Ready to Use Right Out of the Package
The plug-and-play audio adapter requires no software or external power. The compact aluminum housing fits easily into a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver:
This short summary of the Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, Silver, 3.5mm, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC), China

Long summary description Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver:
This is an auto-generated long summary of Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver based on the first three specs of the first five spec groups.

Tripp Lite U437-001-C USB-C to 3.5 mm Stereo Audio Adapter - USB 3.1 Gen 1 (5 Gbps), PD 3.0, Silver. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Product colour: Silver, Hub interfaces: 3.5mm, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Housing material: Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC). Power supply type: USB, Output voltage: 20 V, Output current: 3 A. Other operating systems supported: ChromeOS. Weight: 20 g

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
Line-in
Yes
Performance
Product colour *
Silver
Hub interfaces
3.5mm, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Country of origin
China
Certification
RoHS, REACH, CE, FCC, WEEE
Power
Power supply type
USB
Output voltage
20 V
Output current
3 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
20 g
Packaging data
Package width
119.9 mm
Package depth
100.1 mm
Package height
20 mm
Package weight
40 g
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332253900
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
115.1 mm
Master (outer) case height
119.9 mm
Master (outer) case gross weight
610 g
Harmonized System (HS) code
8536.69.8000
Other features
Cable length
0.09 m
Maximum operating temperature
45 °C
Country Distributor
United Kingdom 1 distributor(s)