Nokia logo

Nokia N76 6.1 cm (2.4") 700 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67622
Info modified on:
27 Feb 2024, 15:01:34
Long product name Nokia N76 6.1 cm (2.4") 700 mAh Black:

N76 Piano Black

Short summary description Nokia N76 6.1 cm (2.4") 700 mAh Black:

Nokia N76, 6.1 cm (2.4"), 240 x 320 pixels, Black

Long summary description Nokia N76 6.1 cm (2.4") 700 mAh Black:

Nokia N76. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 700 mAh. Product colour: Black. Weight: 115 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.