location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B320-4X1-HH-K2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256294 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:48:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects up to 4 HDMI sources to an HDMI display up to 125 ft. away via Cat6 cable
  • - Push buttons, IR remote or RS-232 commands allow quick switching between sources
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) with 7.1-channel surround sound
  • - Power over Cable (PoC) technology provides power to the receiver via Cat6 cable
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA :
The long product name of Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA
More>>>
Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA:
The official description of Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4-Port Presentation Switch Connects 4 Audio/Video Sources to One 4K HDMI Display
This HDMI presentation switch connects four separate HDMI source devices to your 4K television, projector or monitor's HDMI input and switches between them. For instance, connect up to four cable boxes, media servers, Blu-ray players, video game consoles, Roku boxes or other sources with HDMI outputs. Switch from one source to another using the manual push buttons, RS-232 commands or the included remote control.

Suitable for a Wide Range of Audio/Video Applications for Work or Play
This switch is recommended anywhere a variety of video signals is transmitted to a hi-def display. It is suitable for home theaters, video and multimedia presentations, security applications or digital signage in classrooms, bars, restaurants, conference rooms, lecture halls, exhibition centers and trade shows.

Transmits Crystal-Clear 4K Video with HDR, 4:4:4 Color and 7.1-Channel Audio
The B320-4X1-HH-K2 supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This switch also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Full, rich, uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital surround sound ensure your ears receive the same treat as your eyes.

Remote Receiver Works Up to 125 ft. Away
The HDMI presentation switch connects to the included passive remote receiver with a user-supplied Cat6 cable (sold separately). The receiver extends 4K video and digital audio signals to an HDMI display up to 125 feet (38.1 meters) away from the switch.

Built-In PoC Technology Provides Receiver Power to Avoid Bulky External Power Bricks
Power over Cable (PoC) technology powers the remote receiver over Cat6 cable. Green and orange LEDs will light up to indicate the system is receiving sufficient power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the receiver away from an AC outlet.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included switch and receiver work right out of the box with no software required. Mounting hardware is included for installing the switch and receiver on a wall, pole or 19-inch rack. Connect your devices to the switch's HDMI ports with user-supplied HDMI cables (sold separately), and plug the switch's external power supply into an AC power source.

TAA-Compliant for GSA Schedule Purchases
The B320-4X1-HH-K2 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA:
This short summary of the Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA, 3840 x 2160 pixels, AV repeater, 38 m, Wired, 3D, HDCP

Long summary description Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA:
This is an auto-generated long summary of Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA based on the first three specs of the first five spec groups.

Tripp Lite B320-4X1-HH-K2 4-Port HDMI Switch Kit, 4K 60 Hz, 4 HDMI Inputs to 1 HDMI over Cat6 Extender, 125 ft., TAA. Type: AV repeater, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6, HDMI. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 0.6 A. Package width: 160 mm, Package depth: 105.9 mm, Package height: 348 mm. Cables included: IR, Included power plug types: AU, EU, NA, UK

Features
Type *
AV repeater
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5, Cat5e, Cat6, HDMI
Maximum transfer distance
38 m
Maximum refresh rate
60 Hz
LED indicators
Yes
HDCP
Yes
Material
Metal
3D
Yes
HDCP version
2.2
Product colour
Black
Certification
TAA, CE, FCC, REACH
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
1
RJ-45 output ports
1
HDMI in
4
Number of HDMI outputs
1
HDMI version
2.0
RS-232 input ports
1
3.5 mm (1/8-inch) in
Yes
Remote (IR) input
1
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.6 A
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Packaging data
Package width
160 mm
Package depth
105.9 mm
Package height
348 mm
Package weight
1.54 kg
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
IR
Included power plug types
AU, EU, NA, UK
Manual
Yes
Remote control included
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
385.1 mm
Master (outer) case length
182.9 mm
Master (outer) case height
588 mm
Master (outer) case gross weight
8.43 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332256291
Country Distributor
United Kingdom 2 distributor(s)