location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B320-4X1-MHE-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255150 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:52:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI, DisplayPort and USB-C ports support UHD 4K resolutions @ 60 Hz (4:4:4) over Cat6
  • - Push buttons, IR remote or RS-232 commands allow quick switching between sources
  • - USB-C PD 3.0 port charges source device to avoid battery drain and untimely shutdowns
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA :
The long product name of Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA
More>>>
Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA:
The official description of Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4-Port Multi-Format Presentation Switch Connects 4 Video Sources to One HDMI Display
This presentation switch connects four separate source devices to your 4K television, projector or monitor's HDMI input and switches between them. It then transmits the audio/video signals through Cat6 cable to the included receiver located up to 125 feet (38.1 meters) away. HDMI, DisplayPort, USB-C and VGA + Audio inputs connect Windows laptops, cable boxes, media servers, Blu-ray players, game consoles and other sources. Switch from one source to another using the manual push buttons, RS-232 commands or the included remote control.

Suitable for a Wide Range of Audio/Video Applications for Work or Play
This kit is recommended anywhere a variety of video signals is transmitted to a hi-def display. It is suitable for home theaters, video and multimedia presentations, or digital signage applications in classrooms, bars, restaurants, conference rooms, lecture halls, exhibition centers and trade shows.

Transmits Crystal-Clear 4K Video with HDR, 4:4:4 Color and 7.1-Channel Audio
The HDMI, DisplayPort and USB-C ports support UHD 4K resolutions up to 3840 x 2160 at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications. This switch also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. Full, rich, uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital surround sound ensure your ears receive the same treat as your eyes. The VGA port supports HD video up to 1920 x 1080 (1080p) at 60 Hz.

Remote Receiver Works Up to 125 ft. Away
The presentation switch connects to the included passive remote receiver with a user-supplied Cat6 cable (sold separately). The box-style receiver extends 4K video and digital audio signals to an HDMI display up to 125 feet away from the switch.

Built-In PoC Technology Provides Receiver Power to Avoid Bulky External Power Bricks
Power over Cable (PoC) technology powers the remote receiver over Cat6 cable. Green and orange LEDs will light up to indicate the system is receiving sufficient power and a signal is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the receiver away from an AC outlet.

PD 3.0 Charging Port Charges the USB-C Source to Avoid Battery Drain and Signal Loss
The USB-C Power Delivery port provides up to 20V 5A (100W), of which 90W is used to charge and power the connected USB-C device, such as a MacBook Pro or Windows laptop. Connect the device's power supply or power adapter between the USB-C PD 3.0 port and an available AC outlet to prevent the source from running out of power prematurely.

Plug-and-Play Operation for Quick Setup and Immediate Use
The switch works right out of the box with no software required. Mounting hardware is included for installing the switch and receiver on a wall, pole or 19-inch rack. Connect your devices to the switch's ports with user-supplied cables (sold separately), and plug the switch's external power supply into an AC power source.

TAA-Compliant for GSA Schedule Purchases
The B320-4X1-MHE-K is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA:
This short summary of the Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA, 4096 x 2160 pixels, AV transmitter & receiver, 38 m, Wired, 3D, HDCP

Long summary description Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA:
This is an auto-generated long summary of Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA based on the first three specs of the first five spec groups.

Tripp Lite B320-4X1-MHE-K 4-Port Presentation Switch Kit, 4K 60 Hz (4:4:4) HDMI, DP, USB-C and VGA to HDMI over Cat6 Extender, 125 ft., TAA. Type: AV transmitter & receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat6, HDMI. Connectivity technology: Wired, USB connector type: USB Type-C. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Package width: 160 mm, Package depth: 105.9 mm, Package height: 348 mm. Cables included: IR, Included power plug types: AU, EU, NA, UK

Features
Type *
AV transmitter & receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat6, HDMI
Maximum transfer distance
38 m
Audio system
Multichannel
Audio output channels
7.1 channels
LED indicators
Yes
HDCP
Yes
Material
Metal
3D
Yes
HDCP version
2.2
Product colour
Black
Certification
TAA, CE, FCC, REACH
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 output ports
1
HDMI in
1
HDMI version
2.0
DisplayPorts in
1
USB ports quantity
2
USB connector type
USB Type-C
RS-232 input ports
1
VGA (D-Sub) ports quantity
1
3.5 mm (1/8-inch) in
Yes
Remote (IR) input
1
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
24 V
Input current
0.6 A
Output current
1 A
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Packaging data
Package width
160 mm
Package depth
105.9 mm
Package height
348 mm
Package weight
1.58 kg
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
IR
Included power plug types
AU, EU, NA, UK
Manual
Yes
Remote control included
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
385.1 mm
Master (outer) case length
182.9 mm
Master (outer) case height
588 mm
Master (outer) case gross weight
8.63 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332255157
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)