HP logo

HP LaserJet 3500-sheet High-capacity Input Tray

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67073
Info modified on:
15 May 2024, 15:21:11
Bullet Points HP LaserJet 3500-sheet High-capacity Input Tray:
  • - Save time and increase work group productivity with this 3,500-sheet high-capacity input (HCI) tray
  • - Reduce the time spent loading paper in the printer with this A4-size input tray
  • - Enjoy worry-free operation – this input tray is easy to install and use
Warranty:
90-days parts only
Long product name HP LaserJet 3500-sheet High-capacity Input Tray:

LaserJet 3500-sheet High-capacity Input Tray

Short summary description HP LaserJet 3500-sheet High-capacity Input Tray:

HP LaserJet 3500-sheet High-capacity Input Tray, Multi-Purpose tray, HP, LaserJet Enterprise M806x + NFC/Wireless Direct, LaserJet Enterprise M806dn, LaserJet Enterprise..., 3500 sheets, 1500 sheets, Business, Enterprise

Long summary description HP LaserJet 3500-sheet High-capacity Input Tray:

HP LaserJet 3500-sheet High-capacity Input Tray. Type: Multi-Purpose tray, Brand compatibility: HP, Compatibility: LaserJet Enterprise M806x + NFC/Wireless Direct, LaserJet Enterprise M806dn, LaserJet Enterprise.... Width: 634 mm, Depth: 715 mm, Height: 399 mm. Package width: 856 mm, Package depth: 838 mm, Package height: 671 mm. Products per pallet: 1 pc(s), Layers per pallet: 1 pc(s), Pallet gross weight: 51 g. Standard media sizes: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.