HP logo

HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3929
Info modified on:
07 Oct 2024, 15:56:43
End of life date:
01 May 2019
Bullet Points HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
  • - Build volume with versatile HP Latex Technology. Produce high image quality at speed.<sup>[1]</sup> Retain the value added of the media with HP Latex Inks that conform to the surface of the media.
  • - Boost production capacity with heavy-duty roll handling and 10-litre ink supplies for standardised media workflows – ideal for overnight printing. Gain highly unattended operation, remote monitoring with Printer Status Beacon, HP Latex Mobile app.<sup>[3]</sup>
  • - Help reduce material and labor costs. With highly unattended operation and dual-roll split spindles, it's now possible for one person to operate multiple printers effectively. JDF enabled for more accurate production data analysis.
Warranty:
One-year limited hardware warranty
Long product name HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:

HP Latex 3500 Printer, Latex printing, 1200 x 1200dpi

HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:

Drive new high-volume production efficiencies for increased capacity and cost savings. See high image quality at speed.[1] Increase production capacity with features ideal for overnight printing. Unattended operation helps one operator do more.

Short summary description HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:

HP Latex 3500, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 315 m²/hr, Banner, 0.4 mm

Long summary description HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:

HP Latex 3500. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.4 mm, Maximum roll width: 3.2 m. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Certification: WEEE, RoHS, REACH, CE. Power consumption (typical): 10000 W

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN K4G10A#B19:
[1]The HP Latex 3500 Printer is based on HP Thermal Inkjet technology – seven printheads providing over 70,000 nozzles with 12 picolitre drops, nozzle redundancy and automatic maintenance features – enabling high image quality at high speed over long runs compared to piezo-based technology.
[2]Printed in Outdoor mode (3-pass 6-colour 80%).
[3] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.