location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color Flow MFP 785zs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color Flow MFP 785zs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Z12A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781778530 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:40:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color Flow MFP 785zs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan, fax
  • - Print speed up to 55 ppm (black) and 55 ppm (colour)
  • - Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on Unspecified, Plain, HP Premium Presentation Matte, and HP Brochure Matte)
Warranty: 1 Year Parts Only. Extended Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP PageWide Enterprise Color Flow MFP 785zs :
The long product name of HP PageWide Enterprise Color Flow MFP 785zs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Enterprise Color Flow MFP 785zs
More>>>
HP PageWide Enterprise Color Flow MFP 785zs:
The official description of HP PageWide Enterprise Color Flow MFP 785zs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern business demands forward-thinking technology – it’s why HP engineered the next generation of HP PageWide Enterprise to deliver a competitive edge from every angle: lowest colour cost,[1] maximum uptime and the industry’s strongest security.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide Enterprise Color Flow MFP 785zs:
This short summary of the HP PageWide Enterprise Color Flow MFP 785zs data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color Flow MFP 785zs, Laser, Colour printing, 2400 x 1200 DPI, Colour copying, A3, Black, White

Long summary description HP PageWide Enterprise Color Flow MFP 785zs:
This is an auto-generated long summary of HP PageWide Enterprise Color Flow MFP 785zs based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color Flow MFP 785zs. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 55 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Black, White

The lowest cost for colour[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]
Print more pages and replace cartridges less often with optional high-yield cartridges.[3]
Print even faster – and save even more per page – by setting this printer to General Office mode.[4]
Help keep energy costs down with the most efficient MFP in its class.[5]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide device designed for the least maintenance in its class.[6]
Print speeds up to 50% faster than competitors – as fast as 75 ppm in colour and black-and-white.[7]
Tailor this MFP to the needs of your business with a wide range of paper-handling accessories.
Scan files directly to Microsoft® Office 365 and SharePoint, plus email, USB, and network folders.[8]

The world’s most secure printing[2]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code – digitally signed by HP.

Give workgroups the speed they need

Help workgroups capture every page easily and detect potential errors or missed pages – every time.
Enter data more quickly and accurately using the pull-out keyboard.
Help ensure every scanned document is properly oriented, cropped to size, and grayscale-optimised.
Load up to 200 pages into the automatic document feeder for fast, unattended scanning.

General Office mode for faster, lower-cost prints

[4]

Best-in-class energy efficiency

[5]

Fewer parts, less maintenance

[6]

Up to 50% faster than competitors – speeds as fast as 75 ppm

[7]

Scan to Microsoft® Office 365, SharePoint, and more

[8]

Breakthrough value – the lowest cost per colour page
Breakthrough value – the lowest cost per colour page

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page. [1]

High-yield cartridges for an even better value

Print more pages and replace cartridges less often with optional high-yield cartridges. [3]

Printing
Duplex printing mode
Auto
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (colour, normal quality, A4/US Letter)
55 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Print speed (colour, draft quality, A4/US Letter)
75 ppm
Print speed (ISO/IEC 24734) black
55 ppm
Print speed (ISO/IEC 24734) colour
55 ppm
Duplex print speed (black, normal quality, A4/US Letter)
38 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
N-in-1 print function
Yes
Secure printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
55 cpm
Copy speed (colour, normal quality, A4)
55 cpm
Copy speed (black, draft, A4)
55 cpm
Copy speed (colour, draft, A4)
55 cpm
Time to first copy (black, normal)
9.4 s
Time to first copy (colour, normal)
9.4 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Maximum scan resolution
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, Fax, Software
Scan speed (colour)
120 ppm
Scan speed (black)
120 ppm
Duplex scan speed (colour)
120 ppm
Duplex scan speed (black)
240 ppm
Image formats supported
TIFF, JPEG, MTIFF
Document formats supported
XPS, RTF, UNICODE, HTML, PDF, CSV
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax broadcasting
210 locations
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
2500 - 25000 pages per month
Maximum duty cycle *
125000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
HP segment
Business
Input & output capacity
Total number of input trays *
5
Total input capacity *
2300 sheets
Total output capacity *
850 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
200 sheets
Maximum input capacity
4650 sheets
Input & output capacity
Maximum output capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Heavy paper, Thick paper, Photo paper, Plain paper, Letterhead, Card stock, Bond paper, Recycled paper, Glossy paper, Rough paper, Labels, Envelopes, Matte paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Custom media width
99.1 - 304.8 mm
Custom media length
127 - 457.2 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
Bluetooth, Ethernet, RJ-11, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
3
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
SNMPv3, IPSec, EAP-TLS, FIPS 140, SSL/TLS, EAP-PEAP, HTTPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Maximum internal memory
5632 MB
Memory slots
1
Internal storage capacity
500 GB
Internal memory *
5632 MB
Built-in processor
Yes
Coprocessor frequency
1.2 GHz
Sound pressure level (scanning)
58 dB
Sound power level (printing)
6.6 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
660 W
Power consumption (copying)
660 W
Power consumption (ready)
42 W
Power consumption (sleep)
1.6 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP PageWide Technology
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Minimum RAM
2000 MB
Minimum storage drive space
1300 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
30 - 70%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Sustainable technologies and materials
EN 300 330-2 V1.6.1
Weight & dimensions
Width
604 mm
Depth
652 mm
Height
1222 mm
Weight
119.7 kg
Packaging data
Package width
790 mm
Package depth
760 mm
Package height
1571 mm
Package weight
143.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
10000 pages
Included cartridge capacity (CMY)
8000 pages
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
143.4 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Pallet dimensions (W x D x H)
790 x 760 x 1571 mm
Documentation CD
Yes
Country Distributor
Portugal 2 distributor(s)
España 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP PageWide Enterprise Color Flow MFP 785zs:
Disclaimer

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€3,000-€7,499), and colour ink/laser single function printers (€1,500-€2,999) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017, comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see http://www.hp.com/go/learnaboutsupplies and http://www.hp.com/go/PageWideClaims.
[2] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://www.hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims.
[3] High-yield cartridges are not included in printer purchase; purchase separately. Comparison is based on ISO 24711 cartridge yields for HP 982X series High-Yield Original PageWide Cartridges compared with HP 982A series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Comparison based on printing in Professional Mode.
[5] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class colour laser printers and MFPs with print speeds between 20-80 ppm as of February 2018. Subject to device settings. Actual results may vary.
[6] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at http://www.hp.com/go/pagewideclaims.
[7] Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€10,199), and colour ink/laser single function printers (€1,410-€4,099) as of April 2018 excluding other HP PageWide products; competitive set based on market share data as reported by IDC as of Q4 2017, MSRP data provided by gap intelligence and/or Buyers Lab. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds.
[8] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€3,000-€7,499), and colour ink/laser single function printers (€1,500-€2,999) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017, comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see http://www.hp.com/go/learnaboutsupplies and http://www.hp.com/go/PageWideClaims.
[3] High-yield cartridges are not included in printer purchase; purchase separately. Comparison is based on ISO 24711 cartridge yields for HP 982X series High-Yield Original PageWide Cartridges compared with HP 982A series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Comparison based on printing in Professional Mode.
[5] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class A3 colour laser printers and MFPs with published speeds of 20 to 80 ppm, excluding other HP PageWide products. Subject to device settings. Actual results may vary.
[6] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at http://www.hp.com/go/pagewideclaims.
[7] Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€10,199), and colour ink/laser single function printers (€1,410-€4,099) as of April 2018 excluding other HP PageWide products; competitive set based on market share data as reported by IDC as of Q4 2017, MSRP data provided by gap intelligence and/or Buyers Lab. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds.
[8] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com.

Technical specification disclaimers
ISO speeds measured using ISO/IEC 24734. Excludes first page or first set of ISO test pages. For details see http://www.hp.com/go/printerclaims.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Based on standard ITU-T test image at standard resolution and MMR encoding, the HP fax device can transmit at 3 sec/page for V.34 and 6 sec/page for V.17.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power Consumption and Energy Star TEC values typically based on measurement of 115V device.
Normalized TEC (watt hours per page) Blue Angel: 0.257 Wh/page, Energy Star: 0.269 Wh/page.
Based on the Blue Angel TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.