location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
779dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4PZ45A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015193246 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:09:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour printing is within every business’ budget with HP PageWide Technology. It delivers the lowest cost per colour page[1] for professional-quality results you expect from HP – an exceptional value you can rely on.
  • - Annoying interruptions and complex maintenance can slow down printing and, ultimately, the pace of business. Avoid pauses in productivity with an HP PageWide MFP designed for maximum uptime – so you can count on reliable results day in and day out.
  • - HP Print Security isn’t just about securing your printers. It’s about helping to secure your network with real-time threat detection, automated monitoring, and software validation – designed to detect and stop an attack as it happens.
  • - Saving resources is better for the planet and every business’ bottom line. Help keep costs low with the most efficient MFP in its class;[3] HP PageWide Technology uses less energy than any laser competitor[3] while delivering high performance.
Warranty: One-year, on-site warranty, service and support; One-year technical phone support, chat, and e-mail
Long product name HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm :
The long product name of HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Color MFP 779dn, Inkjet, 2400 x 1200dpi, 45ppm, A4, 1200MHz, 2816MB, USB, CGD, 8″
More>>>
HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm:
The official description of HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business moves fast, and slowing down means falling behind. It’s why HP built the next generation of HP PageWide MFPs – to power productivity with a smart, efficient design that delivers the lowest colour cost,[1] maximum uptime, and strong security.

Short summary description HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm:
This short summary of the HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Color 779dn, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm:
This is an auto-generated long summary of HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm based on the first three specs of the first five spec groups.

HP PageWide Color 779dn. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 45 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (colour, normal quality, A4/US Letter)
45 ppm
Print speed (colour, draft quality, A4/US Letter)
65 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
45 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 864 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Greyscale levels
256
TWAIN version
2.1
Features
Recommended duty cycle
2500 - 20000 pages per month
Maximum duty cycle *
100000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PCLm, PDF, PJL, PostScript 3
All-In-One-multitasking
No
Country of origin
Netherlands
HP segment
Small medium business
Input & output capacity
Total number of input trays *
5
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Matte paper, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Internal memory *
2816 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Display resolution
1024 x 768 pixels
Colour display
Yes
Power
Power consumption (max)
525 W
Power consumption (printing)
78 W
Power consumption (copying)
475 W
Power consumption (ready)
30 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP Web Jetadmin
Yes
HP Management tools
HP JetAdvantage Security Manager; HP SNMP Proxy Agent
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.1 Puma, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
604 mm
Depth
652 mm
Height
772 mm
Weight
66.6 kg
Packaging data
Package width
790 mm
Package depth
760 mm
Package height
941 mm
Package weight
90.1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
8000 pages
Included cartridge capacity (CMY)
10000 pages
Power cord included
Yes
Quick installation guide
Yes
Other features
Documentation CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:57:22
Uk has collected 1 expert review for HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP PageWide Color 779dn Inkjet A4 2400 x 1200 DPI 45 ppm:
Disclaimer

[1] Lowest cost per colour page claim applies to devices that are not sold under contract: Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€7,049) and colour ink/laser single function printers (€1,410-€2,819) as of January/February 2017; market share as reported by IDC as of Q4 2016. Cost per page (CPP) reported by gap intelligence Pricing & Promotions Report January/February 2017; comparisons for devices/supplies not sold under contract are based on published specifications of the manufacturers’ highest-capacity cartridges, inclusive of long life consumables and page yield. Average HP yield based on ISO/IEC 24711 and continuous printing in default mode. Actual yield varies based on content of printed pages and other factors. For more information, see hp.com/go/learnaboutsupplies and hp.com/go/PageWideClaims.
[2] Comparison based on printing in Professional mode.
[3] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class A3 colour laser printers and MFPs with published speeds of 20 to 80 ppm, excluding other HP PageWide products. Subject to device settings. Actual results may vary.
[4] Fewer service parts claim based on HP analysis of leading in-class A3 colour laser printers and MFPs as of February 2018; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at hp.com/go/pagewideclaims.
[5] Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€10,199), and colour ink/laser single function printers (€1,410-€4,099) as of April 2018 excluding other HP PageWide products; competitive set based on market share data as reported by IDC as of Q4 2017, MSRP data provided by gap intelligence and/or Buyers Lab. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[6] Feature works with Microsoft® Word and PowerPoint® 2003 and later. Only Latin language fonts are supported.
[7] Requires separate purchase. For details, see hp.com/go/securitymanager.
[8] Program availability varies. For more information, visit hp.com/recycle.