location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 400 M425dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF286A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054484639565
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2016
Product end of life date
Bullet Points HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 15.1 kg
Warranty: One-year and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm :
The long product name of HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 400 M425dn - Copy/Scan/Fax/Print, A4, 35 ppm, 1200 x 1200 dpi, 800MHz, 256MB RAM, Black
More>>>
HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm:
The official description of HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A web-connected MFP for office productivity. Print from virtually anywhere with HP ePrint, and share resources with wireless networking. Improve workflow with access to business apps, and get professionalquality documents time and again.

Increase productivity – even on the go:
- HP ePrint – now you can print from virtually anywhere.
- Scan documents directly to email or a network folder – even scan two-sided pages quickly and easily.
- Setup and share anywhere in the office with wireless and Ethernet connectivity.4,3 Configure networking fast.
- Save time and do more, using a 50-page automatic document feeder with two-sided scan and copy capabilities.
- Print directly from mobile devices for your mobile workforce.

Easily manage print jobs and access business apps
- Use 2-way apps and a colour touchscreen to access and print from the web – even scan to online storage sites.6
- Plug and print in as fast as five minutes – there’s no CD required with HP Smart Install.
- Use the convenient USB port to print from – and save scans to – a flash drive.
- Easily control your print environment and deploy updates using market-leading management tools.

Produce high-quality documents time after time
- Print high-quality documents with bold text and sharp images, using Original HP LaserJet toner cartridges.
- Stay productive with trusted HP reliability – this MFP has a recommended monthly page volume of up to 50,000 pages.
- Save time with Original HP LaserJet toner cartridges that are reliable and easy to install.
- Print more affordably, using an optional highcapacity Original HP LaserJet black toner cartridge.

Reduce your environmental impact
- Reduce paper use by up to 50% with automatic two-sided printing.
- Reduce energy use with HP Auto-On/Auto-Off Technology.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.
- This MFP’s compact size is designed to use less space and create less packaging waste.

Short summary description HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm:
This short summary of the HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 400 M425dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm:
This is an auto-generated long summary of HP LaserJet Pro 400 M425dn Laser A4 1200 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro 400 M425dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (black, normal, US Letter)
35 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, USB
Scan speed (colour)
9 ppm
Scan speed (black)
20 ppm
Input colour depth
30 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
300 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Distinctive ring
Yes
Features
Recommended duty cycle
750 - 3000 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 163 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Security algorithms
802.1x RADIUS, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, FTP, IPP
Supported network protocols (IPv6)
TCP/IP
Performance
Maximum internal memory
256 MB
Memory slots
1
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (copying)
51 dB
Sound pressure level (quiet mode)
6.4 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
600 W
Power consumption (standby)
9.5 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Minimum RAM
512 MB
Minimum storage drive space
400 MB
Minimum processor
1GHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
17.5 - 25 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
439.9 mm
Depth
382.7 mm
Height
423.5 mm
Weight
15.1 kg
Packaging data
Package width
597 mm
Package depth
497 mm
Package height
490 mm
Package weight
19.6 kg
Other features
Hardware scan resolution
1200 x 1200 DPI
Networking features
10/100/1000 Base-TX
Dimensions (WxDxH)
439.9 x 382.7 x 423.5 mm
Network ready
Yes
Power supply type
AC
Printer management
SNMPv2/v3, HTTP/HTTPs, Telnet, TFTP
Safety
IEC, EN
Maximum scan area (ADF)
216 x 381 mm
Minimum scan area (ADF)
102 x 127 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Package dimensions (WxDxH)
597 x 497 x 490 mm
Electromagnetic compatibility
CISPR, FCC, ICES
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)