location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1700 44-in PostScript Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T1700 44-in PostScript Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VD87A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628121960 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:15:55
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T1700 44-in PostScript Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: Two-year limited hardware warranty
Long product name HP Designjet T1700 44-in PostScript Printer :
The long product name of HP Designjet T1700 44-in PostScript Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T1700 44-in PostScript Printer
More>>>
HP Designjet T1700 44-in PostScript Printer:
The official description of HP Designjet T1700 44-in PostScript Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Confidently take CAD, GIS colour reproduction to the next level with a 44-in (1118 mm) printer that delivers powerful security features, high productivity on even the most complex files with the Adobe PDF driver[2], and bright and precise colours.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Designjet T1700 44-in PostScript Printer:
This short summary of the HP Designjet T1700 44-in PostScript Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T1700 44-in PostScript Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, PDF 1.7, PostScript 3, TIFF, URF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 116 pph, 0.1%

Long summary description HP Designjet T1700 44-in PostScript Printer:
This is an auto-generated long summary of HP Designjet T1700 44-in PostScript Printer based on the first three specs of the first five spec groups.

HP Designjet T1700 44-in PostScript Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, PDF 1.7, PostScript 3, TIFF, URF. Accuracy: 0.1%. Maximum print size: 1118 x 1676 mm, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, Media thickness: 0.8 mm. USB connector: USB Type-A. Internal storage capacity: 500 GB, Storage media: HDD, Sound power level (standby): 5 dB

SECURE – Protect your work and your information

Protect printers/data from unauthorised access with HP Secure Boot, whitelisting, encrypted hard disk, more.
Protect documents, preserve confidentiality with authentication solutions like PIN printing, card readers.[1]
Secure your printers with HP JetAdvantage Security Manager; manage your fleet remotely with HP Web Jetadmin.
Control and optimise printing costs with accounting solutions – or with your reseller through HP Partner Link.

ACCURATE – Make better decisions with precise colours

Get bright colour and bold image quality – even on plain papers – with HP Bright Office Inks.
Reproduce transparencies, layers, colour palettes, and gradients with embedded Adobe PDF Print Engine.[2]
Tuned profiles reproduce distinct shades of colour; colour/gray/photo black inks make soft colours, dark tones.
Accurately display data – high-density printheads provide 2400 nozzles per inch, enabling 0.1% line accuracy.[6]

EFFICIENT – No more PC freezing up

Adobe PDF drivers[2] free up your computer immediately after sending to print – even for the most complex files.
No interruptions – dual-roll options reduce roll changes; two rolls double capacity, help switch paper types.[3]
Handle complex files – powerful processing architecture[4], 128 GB memory[5], 500 GB HDD at 116 A1/D pgs/hr.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, PDF 1.7, PostScript 3, TIFF, URF
Printing colours *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Print head
3
Print speed (normal quality, A1)
116 pph
Copying
Copying *
No
Scanning
Scanning *
No
Accuracy
0.1%
Paper handling
Maximum print size *
1118 x 1676 mm
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.8 mm
Print margin roll
3 mm
Roll top margin
3 mm
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal storage capacity
500 GB
Storage media
HDD
Sound power level (standby)
5 dB
Power
Power consumption (standby)
24 W
Power consumption (typical)
100 W
Power consumption (off)
0.1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1802 mm
Depth
695 mm
Height
998 mm
Weight
72 kg
Packaging data
Package width
1955 mm
Package depth
770 mm
Package height
710 mm
Package weight
126 kg
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Disclaimer HP Designjet T1700 44-in PostScript Printer:
Disclaimer

[1] Card reader functionality enabled through optional third-party solutions.
[2] Requires purchase of HP DesignJet T1700 PostScript® models or optional HP DesignJet PostScript/PDF Upgrade Kit. The Adobe PDF Print Engine (APPE) is Adobe’s high speed, high fidelity print platform. Version 4 extends APPE’s leading edge for print reproduction with new performance efficiencies and breakthrough rendering features. APPE 4 enables printers to increase workflow efficiency and capitalize on the profit potential of innovations in inkjet print technology. To learn more, visit https://www.adobe.com/products/pdfprintengine.html
[3] Dual-roll printing is available on the HP DesignJet T1700dr 44-in Printer and HP DesignJet T1700dr 44-in PostScript® Printers.
[4] Refers exclusively to file processing capabilities for complex files, and does not refer to print speed.
[5] ±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23°C (73°F), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Film and HP Bright Office Inks.

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with Original HP inks.
Based on 4 GB RAM.